ISD74X
ISD74X
Active
Description:  OPTOISO 5.3KV 2CH TRANS 8DIP
Manufacturer:  Isocom Components
Datasheet:   ISD74X Datasheet
History Price: $1.02
In Stock: 26400
ISD74X vs ISD202
Part No
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of Channels
2
-
Voltage - Isolation
5300Vrms
-
Current Transfer Ratio (Min)
12.5% @ 16mA
-
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
2.6µs, 2.2µs
-
Input Type
DC
-
Output Type
Transistor
-
Voltage - Output (Max)
50V
-
Current - Output / Channel
50mA
-
Voltage - Forward (Vf) (Typ)
1.2V
-
Current - DC Forward (If) (Max)
50 mA
-
Vce Saturation (Max)
-
-
Operating Temperature
-25 ℃ ~ 100 ℃
-
Mounting Type
Through Hole
-
Package / Case
8-DIP (0.300", 7.62mm)
-
Supplier Device Package
8-DIP
-