Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Transistor, Photovoltaic Output Optoisolators
/ Isocom Components ISD74X
ISD74X
Active
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Description:
OPTOISO 5.3KV 2CH TRANS 8DIP
Manufacturer:
Isocom Components
Datasheet:
ISD74X Datasheet
History Price: $1.02
In Stock: 29320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISD74X Specification
Specification
Part No
ISD74X
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
2
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
12.5% @ 16mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
2.6µs, 2.2µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
50V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
-
Operating Temperature
-25 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
ISD74X PDF Datasheet
ISD74X Datasheet
Click and Download: ISD74X Datasheet
ISD74X Related Parts
ISD5X
Isocom Components
OPTOISO 5.3KV 2CH TRANS 8DIP
ISD1X
Isocom Components
OPTOISO 5.3KV 2CH TRANS 8DIP
ISD5XG
Isocom Components
8PIN TRANSISTOR OUTPUT, DUAL CHA
ISD5XSM
Isocom Components
8PIN TRANSISTOR OUTPUT, DUAL CHA
ISD5XSMT&R
Isocom Components
8PIN TRANSISTOR OUTPUT, DUAL CHA
ISD5G
Isocom Components
8PIN TRANSISTOR OUTPUT, DUAL CHA
ISD5SMT&R
Isocom Components
8PIN TRANSISTOR OUTPUT, DUAL CHA
ISD204XSM
Isocom Components
8PIN TRANSISTOR OUTPUT, DUAL CHA
ISD203XSMT&R
Isocom Components
8PIN TRANSISTOR OUTPUT, DUAL CHA
ISD204
Isocom Components
8PIN TRANSISTOR OUTPUT, DUAL CHA
ISD204G
Isocom Components
8PIN TRANSISTOR OUTPUT, DUAL CHA
ISD204SM
Isocom Components
8PIN TRANSISTOR OUTPUT, DUAL CHA
ISD74X Compare Parts
ISD74X vs ISD5X
ISD74X vs ISD1XG
ISD74X vs ISD1SMT&R
ISD74X vs ISD1SM
ISD74X vs ISD1G
ISD74X vs ISD1
ISD74X vs ISD2
ISD74X vs ISD1XSM
ISD74X vs ISD201XG
ISD74X vs ISD202XG
ISD74X vs ISD202X
ISD74X vs ISD202SMT&R
ISD74X vs ISD202SM
ISD74X vs ISD202G
ISD74X vs ISD202
ISD74X vs ISD201XSM
ISD74X vs ISD203
ISD74X vs ISD201X
ISD74X vs ISD201SMT&R
ISD74X vs ISD201SM
ISD74X vs ISD201G
ISD74X vs ISD201
ISD74X vs ISD201XSMT&R
ISD74X vs ISD74XSMT&R
ISD74X vs ISD202XSM
ISD74X vs ISD74XG
ISD74X vs ISD202XSMT&R
ISD74X vs ISD74SMT&R
ISD74X vs ISD74SM
ISD74X vs ISD74G
ISD74X vs ISD74
ISD74X vs ISD203G
ISD74X vs ISD74XSM
ISD74X vs ISD1XSMT&R
ISD74X vs ISD203SMT&R
ISD74X vs ISD203SM
ISD74X vs ISD5SM
ISD74X vs ISD203XSM
ISD74X vs ISD204X
ISD74X vs ISD5
Customer Reviews
4.95 out of 5.00 stars from 150 customer reviews from all over the world
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods