☰
ISO722D
ISO722D
Last Time Buy
Description:  DGTL ISO 2500VRMS 1CH GP 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   ISO722D Datasheet
History Price: $5.35
In Stock: 29440
ISO722D vs ISO7221CD
Part No
Series
-
-
Packaging
Bulk,Tube
Tube
Status
Last Time Buy
Last Time Buy
Technology
Capacitive Coupling
Capacitive Coupling
Type
General Purpose
General Purpose
Isolated Power
No
No
Number of Channels
1
2
Inputs - Side 1/Side 2
1/0
1/1
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
2500Vrms
2500Vrms
Common Mode Transient Immunity (Min)
25kV/µs
25kV/µs
Data Rate
100Mbps
25Mbps
Propagation Delay tpLH / tpHL (Max)
24ns, 24ns
42ns, 42ns
Pulse Width Distortion (Max)
2ns
2ns
Rise / Fall Time (Typ)
1ns, 1ns
1ns, 1ns
Voltage - Supply
3V ~ 5.5V
2.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC