☰
ISO722D
ISO722D
Last Time Buy
Description:  DGTL ISO 2500VRMS 1CH GP 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   ISO722D Datasheet
History Price: $5.35
In Stock: 20480
ISO722D Specification
Specification
Part No
ISO722D
Category
Digital Isolators
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk,Tube
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Type
General Purpose
Isolated Power
No
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Channel Type
Unidirectional
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
25kV/µs
Data Rate
100Mbps
Propagation Delay tpLH / tpHL (Max)
24ns, 24ns
Pulse Width Distortion (Max)
2ns
Rise / Fall Time (Typ)
1ns, 1ns
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
ISO722D Related Parts
ISO1I813TXUMA1
ISO1I813TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO1I811TXUMA1
ISO1I811TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO7731FQDBQQ1
ISO7731FQDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731QDBQQ1
ISO7731QDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731FQDWRQ1
ISO7731FQDWRQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDWQ1
ISO7731FQDWQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDBQRQ1
ISO7731FQDBQRQ1
Texas Instruments
ISO7731-Q1 - HIGH SPEED, ROBUST
ISO7731FDWR
ISO7731FDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDW
ISO7731FDW
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDBQR
ISO7731FDBQR
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FDBQ
ISO7731FDBQ
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FBDWR
ISO7731FBDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO722D Compare Parts
  • ISO722D vs ISO7240ADW
  • ISO722D vs ISO7231MDWRG4
  • ISO722D vs ISO7240CDWRG4
  • ISO722D vs ISO7230CDWG4
  • ISO722D vs ISO7230ADWG4
  • ISO722D vs ISO7241ADWRG4
  • ISO722D vs ISO7241CDWRG4
  • ISO722D vs ISO7241MDWRG4
  • ISO722D vs ISO7242MDWRG4
  • ISO722D vs ISO7241ADWR
  • ISO722D vs ISO7242MDW
  • ISO722D vs ISO7242CDW
  • ISO722D vs ISO7242ADWR
  • ISO722D vs ISO722MDRG4
  • ISO722D vs ISO7242ADW
  • ISO722D vs ISO7231CDWRG4
  • ISO722D vs ISO7241CDW
  • ISO722D vs ISO7231MDW
  • ISO722D vs ISO7241ADW
  • ISO722D vs ISO7240MDW
  • ISO722D vs ISO7240CFDW
  • ISO722D vs ISO7240CDW
  • ISO722D vs ISO7240ADWR
  • ISO722D vs ISO7241MDW
  • ISO722D vs ISO1176TDW
  • ISO722D vs ISO721D
  • ISO722D vs ISO35TDW
  • ISO722D vs ISO35MDWR
  • ISO722D vs ISO35MDW
  • ISO722D vs ISO35DW
  • ISO722D vs ISO15MDWR
  • ISO722D vs ISO15DW
  • ISO722D vs ISO7220BD
  • ISO722D vs ISO1176DW
  • ISO722D vs ISO7221MD
  • ISO722D vs ISO7221CD
  • ISO722D vs ISO15MDW
  • ISO722D vs ISO722MD
  • ISO722D vs ISO7231CDW
  • ISO722D vs ISO7231ADWR
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered