☰
ISP281D
ISP281D
Active
Description:  OPTOCOUPLER
Manufacturer:  Isocom Components
Datasheet:   ISP281D Datasheet
History Price: $0.57
In Stock: 36080
ISP281D vs ISP817B
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Number of Channels
1
1
Voltage - Isolation
3750Vrms
5300Vrms
Current Transfer Ratio (Min)
300% @ 5mA
130% @ 5mA
Current Transfer Ratio (Max)
600% @ 5mA
260% @ 5mA
Turn On / Turn Off Time (Typ)
3µs, 3µs
-
Rise / Fall Time (Typ)
2µs, 3µs
4µs, 3µs
Input Type
DC
DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
80V
80V
Current - Output / Channel
50mA
50mA
Voltage - Forward (Vf) (Typ)
1.4V (Max)
1.2V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
400mV
200mV
Operating Temperature
-55 ℃ ~ 110 ℃
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
4-SOIC (0.173", 4.40mm Width)
4-DIP (0.300", 7.62mm)
Supplier Device Package
4-SOP
-