ISP281D
ISP281D
Active
Description:  OPTOCOUPLER
Manufacturer:  Isocom Components
Datasheet:   ISP281D Datasheet
History Price: $0.57
In Stock: 31600
ISP281D Specification
Specification
Part No
ISP281D
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
300% @ 5mA
Current Transfer Ratio (Max)
600% @ 5mA
Turn On / Turn Off Time (Typ)
3µs, 3µs
Rise / Fall Time (Typ)
2µs, 3µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.4V (Max)
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
400mV
Operating Temperature
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Package / Case
4-SOIC (0.173", 4.40mm Width)
Supplier Device Package
4-SOP
ISP281D PDF Datasheet
ISP281D Related Parts
ISP844X
ISP844X
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16DIP
ISP827XSM
ISP827XSM
Isocom Components
OPTOISO 5.3KV 2CH TRANS 8SMD
ISP844XSM
ISP844XSM
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16SMD
ISP845X
ISP845X
Isocom Components
OPTOISO 5.3KV 4CH DARL 16DIP
ISP825X
ISP825X
Isocom Components
OPTOISO 5.3KV 2CH DARL 8DIP
ISP827X
ISP827X
Isocom Components
OPTOISO 5.3KV 2CH TRANS 8DIP
ISP847XSM
ISP847XSM
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16SMD
ISP847X
ISP847X
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16DIP
ISP817D
ISP817D
Isocom Components
OPTOISO 5.3KV TRANS 4SMD
ISP817BSM
ISP817BSM
Isocom Components
OPTOISO 5.3KV TRANS 4SMD
ISP817BXSMT/R
ISP817BXSMT/R
Isocom Components
OPTOISO 5.3KV TRANS 4SMD
ISP817C
ISP817C
Isocom Components
OPTOISO 5.3KV TRANS 4DIP
ISP281D Compare Parts
  • ISP281D vs ISP817ASM
  • ISP281D vs ISP817A
  • ISP281D vs ISP814XSM
  • ISP281D vs ISP814X
  • ISP281D vs ISP815X
  • ISP281D vs ISP817XSM
  • ISP281D vs ISP817X
  • ISP281D vs ISP817B
  • ISP281D vs ISP817AXSMT/R
  • ISP281D vs ISP817DXSMT/R
  • ISP281D vs ISP817DSM
  • ISP281D vs ISP817CXSMT/R
  • ISP281D vs ISP817CSM
  • ISP281D vs ISP817C
  • ISP281D vs ISP817BXSMT/R
  • ISP281D vs ISP817BSM
  • ISP281D vs ISP817D
  • ISP281D vs ISP847X
  • ISP281D vs ISP847XSM
  • ISP281D vs ISP827X
  • ISP281D vs ISP825X
  • ISP281D vs ISP845X
  • ISP281D vs ISP844XSM
  • ISP281D vs ISP827XSM
  • ISP281D vs ISP844X
  • ISP281D vs ISP621-1BLSM
  • ISP281D vs ISP621-1XGBG
  • ISP281D vs ISP521-2X
  • ISP281D vs ISP621-1XSM
  • ISP281D vs ISP621-1XGRSMT&R
  • ISP281D vs ISP621-1XGRSM
  • ISP281D vs ISP621-1XGRG
  • ISP281D vs ISP621-1XGR
  • ISP281D vs ISP521-4GB
  • ISP281D vs ISP621-1XGBSM
  • ISP281D vs ISP521-2XBLSM
  • ISP281D vs ISP621-1XGB
  • ISP281D vs ISP621-1XG
  • ISP281D vs ISP621-1XBLSMT&R
  • ISP281D vs ISP621-1XBLSM
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi