Packaging
Tape & Reel (TR)
Tube
Voltage - Isolation
3750Vrms
7.5Vpk
Current Transfer Ratio (Min)
100% @ 5mA
20% @ 1mA
Current Transfer Ratio (Max)
200% @ 5mA
300% @ 1mA
Turn On / Turn Off Time (Typ)
3µs, 3µs
-
Rise / Fall Time (Typ)
2µs, 3µs
4µs, 3µs
Output Type
Transistor
Transistor
Voltage - Output (Max)
80V
35V
Current - Output / Channel
50mA
50mA
Voltage - Forward (Vf) (Typ)
1.4V (Max)
1.2V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
400mV
200mV
Operating Temperature
-55 ℃ ~ 110 ℃
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
4-SOIC (0.173", 4.40mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
4-SOP
16-DIP