☰
ISP281E
ISP281E
Active
Description:  OPTOCOUPLER
Manufacturer:  Isocom Components
Datasheet:   ISP281E Datasheet
History Price: $0.57
In Stock: 37880
ISP281E Specification
Specification
Part No
ISP281E
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
100% @ 5mA
Current Transfer Ratio (Max)
200% @ 5mA
Turn On / Turn Off Time (Typ)
3µs, 3µs
Rise / Fall Time (Typ)
2µs, 3µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.4V (Max)
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
400mV
Operating Temperature
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Package / Case
4-SOIC (0.173", 4.40mm Width)
Supplier Device Package
4-SOP
ISP281E PDF Datasheet
ISP281E Related Parts
ISP844X
ISP844X
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16DIP
ISP827XSM
ISP827XSM
Isocom Components
OPTOISO 5.3KV 2CH TRANS 8SMD
ISP844XSM
ISP844XSM
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16SMD
ISP845X
ISP845X
Isocom Components
OPTOISO 5.3KV 4CH DARL 16DIP
ISP825X
ISP825X
Isocom Components
OPTOISO 5.3KV 2CH DARL 8DIP
ISP827X
ISP827X
Isocom Components
OPTOISO 5.3KV 2CH TRANS 8DIP
ISP847XSM
ISP847XSM
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16SMD
ISP847X
ISP847X
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16DIP
ISP817D
ISP817D
Isocom Components
OPTOISO 5.3KV TRANS 4SMD
ISP817BSM
ISP817BSM
Isocom Components
OPTOISO 5.3KV TRANS 4SMD
ISP817BXSMT/R
ISP817BXSMT/R
Isocom Components
OPTOISO 5.3KV TRANS 4SMD
ISP817C
ISP817C
Isocom Components
OPTOISO 5.3KV TRANS 4DIP
ISP281E Compare Parts
  • ISP281E vs ISP281B
  • ISP281E vs ISP817ASM
  • ISP281E vs ISP817A
  • ISP281E vs ISP814XSM
  • ISP281E vs ISP814X
  • ISP281E vs ISP815X
  • ISP281E vs ISP817XSM
  • ISP281E vs ISP817X
  • ISP281E vs ISP817B
  • ISP281E vs ISP817AXSMT/R
  • ISP281E vs ISP817DXSMT/R
  • ISP281E vs ISP817DSM
  • ISP281E vs ISP817CXSMT/R
  • ISP281E vs ISP817CSM
  • ISP281E vs ISP817C
  • ISP281E vs ISP817BXSMT/R
  • ISP281E vs ISP817BSM
  • ISP281E vs ISP817D
  • ISP281E vs ISP847X
  • ISP281E vs ISP847XSM
  • ISP281E vs ISP827X
  • ISP281E vs ISP825X
  • ISP281E vs ISP845X
  • ISP281E vs ISP844XSM
  • ISP281E vs ISP827XSM
  • ISP281E vs ISP844X
  • ISP281E vs ISP621-1BLSM
  • ISP281E vs ISP621-1XGBG
  • ISP281E vs ISP521-2X
  • ISP281E vs ISP621-1XSM
  • ISP281E vs ISP621-1XGRSMT&R
  • ISP281E vs ISP621-1XGRSM
  • ISP281E vs ISP621-1XGRG
  • ISP281E vs ISP621-1XGR
  • ISP281E vs ISP521-4GB
  • ISP281E vs ISP621-1XGBSM
  • ISP281E vs ISP521-2XBLSM
  • ISP281E vs ISP621-1XGB
  • ISP281E vs ISP621-1XG
  • ISP281E vs ISP621-1XBLSMT&R
  • Customer Reviews
    4.95 out of 5.00 stars from 90 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly