☰
ISP321-1GBSM
ISP321-1GBSM
Active
Description:  4PIN TRANSISTOR OUTPUT, SINGLE O
Manufacturer:  Isocom Components
History Price: $0.15314
In Stock: 26400
ISP321-1GBSM vs ISP817D
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of Channels
-
1
Voltage - Isolation
-
5300Vrms
Current Transfer Ratio (Min)
-
200% @ 5mA
Current Transfer Ratio (Max)
-
400% @ 5mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
-
4µs, 3µs
Input Type
-
DC
Output Type
-
Transistor
Voltage - Output (Max)
-
80V
Current - Output / Channel
-
50mA
Voltage - Forward (Vf) (Typ)
-
1.2V
Current - DC Forward (If) (Max)
-
50 mA
Vce Saturation (Max)
-
200mV
Operating Temperature
-
-30 ℃ ~ 100 ℃
Mounting Type
-
Surface Mount
Package / Case
-
4-SMD, Gull Wing
Supplier Device Package
-
-