☰
ISP321-1GBSM
ISP321-1GBSM
Active
Description:  4PIN TRANSISTOR OUTPUT, SINGLE O
Manufacturer:  Isocom Components
History Price: $0.15314
In Stock: 46100
ISP321-1GBSM Specification
Specification
Part No
ISP321-1GBSM
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
-
Voltage - Isolation
-
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
-
Output Type
-
Voltage - Output (Max)
-
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Vce Saturation (Max)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
ISP321-1GBSM Related Parts
ISP844X
ISP844X
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16DIP
ISP827XSM
ISP827XSM
Isocom Components
OPTOISO 5.3KV 2CH TRANS 8SMD
ISP844XSM
ISP844XSM
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16SMD
ISP845X
ISP845X
Isocom Components
OPTOISO 5.3KV 4CH DARL 16DIP
ISP825X
ISP825X
Isocom Components
OPTOISO 5.3KV 2CH DARL 8DIP
ISP827X
ISP827X
Isocom Components
OPTOISO 5.3KV 2CH TRANS 8DIP
ISP847XSM
ISP847XSM
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16SMD
ISP847X
ISP847X
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16DIP
ISP817D
ISP817D
Isocom Components
OPTOISO 5.3KV TRANS 4SMD
ISP817BSM
ISP817BSM
Isocom Components
OPTOISO 5.3KV TRANS 4SMD
ISP817BXSMT/R
ISP817BXSMT/R
Isocom Components
OPTOISO 5.3KV TRANS 4SMD
ISP817C
ISP817C
Isocom Components
OPTOISO 5.3KV TRANS 4DIP
ISP321-1GBSM Description
The Isocom Components ISP321-1GBSM is an optocoupler, also known as an opto-isolator, which is designed to provide electrical isolation between its input and output while allowing signal transmission. Optocouplers are widely used in various electronic applications to protect sensitive components from high voltages and to ensure signal integrity. Below is a detailed introduction to the ISP321-1GBSM, including its specifications and parameters.

## Overview

The ISP321-1GBSM is a high-speed optocoupler that utilizes a GaAs (Gallium Arsenide) infrared LED as the input device and a phototransistor as the output device. This configuration allows for efficient signal transfer with minimal delay, making it suitable for high-speed data communication applications. The device is particularly useful in applications where electrical isolation is required, such as in power supplies, data acquisition systems, and industrial automation.

## Specifications

1. Input Specifications:
- LED Forward Voltage (Vf): The forward voltage drop across the LED is typically around 1.2V at a forward current of 10 mA. This parameter is crucial for designing the input circuit to ensure proper operation.
- LED Forward Current (If): The recommended forward current for optimal performance is typically 10 mA, but it can range from 5 mA to 20 mA depending on the application requirements.

2. Output Specifications:
- Phototransistor Collector-Emitter Voltage (Vce): The maximum collector-emitter voltage is 30V, which indicates the highest voltage that can be applied across the output without risking damage.
- Phototransistor Collector Current (Ic): The maximum collector current is 50 mA, allowing the device to drive moderate loads directly.
- Current Transfer Ratio (CTR): The typical current transfer ratio is around 100% to 600% at a forward current of 10 mA. This parameter indicates the efficiency of the optocoupler in transferring input current to output current.

3. Isolation Voltage:
- The device provides an isolation voltage of 5000 Vrms, ensuring that the input and output sides are electrically isolated, which is critical for protecting sensitive components from high voltages.

4. Switching Speed:
- The ISP321-1GBSM features a fast switching speed, with a rise time of approximately 10 µs and a fall time of about 5 µs. This makes it suitable for high-speed applications, including data communication and signal processing.

5. Temperature Range:
- The operating temperature range for the ISP321-1GBSM is typically from -40°C to +85°C, making it suitable for use in various environmental conditions.

6. Package Type:
- The ISP321-1GBSM is available in a compact 6-pin DIP (Dual In-line Package) configuration, which facilitates easy integration into circuit boards and helps save space.

7. RoHS Compliance:
- The device is compliant with the RoHS directive, ensuring that it does not contain hazardous substances such as lead, mercury, and cadmium, making it environmentally friendly.

## Applications

The ISP321-1GBSM optocoupler is suitable for a wide range of applications, including:

- Signal Isolation: Used in circuits where it is necessary to isolate different sections to prevent noise and interference.
- Data Communication: Employed in high-speed data transmission systems to ensure signal integrity and protect against voltage spikes.
- Power Supply Circuits: Utilized in switch-mode power supplies (SMPS) for feedback and control, providing isolation between the primary and secondary sides.
- Industrial Automation: Used in control systems to interface between microcontrollers and high-voltage devices, ensuring safety and reliability.

## Conclusion

The Isocom Components ISP321-1GBSM is a versatile and reliable optocoupler that meets the demands of modern electronic applications. With its favorable specifications, including a high isolation voltage, fast switching speed, and a wide operating temperature range, it is an excellent choice for engineers and designers looking for high-performance isolation solutions in their circuits. Its compact package and RoHS compliance further enhance its appeal for use in a variety of applications across different industries.
ISP321-1GBSM Compare Parts
  • ISP321-1GBSM vs ISP281B
  • ISP321-1GBSM vs ISP817ASM
  • ISP321-1GBSM vs ISP817A
  • ISP321-1GBSM vs ISP814XSM
  • ISP321-1GBSM vs ISP814X
  • ISP321-1GBSM vs ISP815X
  • ISP321-1GBSM vs ISP817XSM
  • ISP321-1GBSM vs ISP817X
  • ISP321-1GBSM vs ISP817B
  • ISP321-1GBSM vs ISP817AXSMT/R
  • ISP321-1GBSM vs ISP817DXSMT/R
  • ISP321-1GBSM vs ISP817DSM
  • ISP321-1GBSM vs ISP817CXSMT/R
  • ISP321-1GBSM vs ISP817CSM
  • ISP321-1GBSM vs ISP817C
  • ISP321-1GBSM vs ISP817BXSMT/R
  • ISP321-1GBSM vs ISP817BSM
  • ISP321-1GBSM vs ISP817D
  • ISP321-1GBSM vs ISP847X
  • ISP321-1GBSM vs ISP847XSM
  • ISP321-1GBSM vs ISP827X
  • ISP321-1GBSM vs ISP825X
  • ISP321-1GBSM vs ISP845X
  • ISP321-1GBSM vs ISP844XSM
  • ISP321-1GBSM vs ISP827XSM
  • ISP321-1GBSM vs ISP844X
  • ISP321-1GBSM vs ISP621-1BLSM
  • ISP321-1GBSM vs ISP621-1XGBG
  • ISP321-1GBSM vs ISP521-2X
  • ISP321-1GBSM vs ISP621-1XSM
  • ISP321-1GBSM vs ISP621-1XGRSMT&R
  • ISP321-1GBSM vs ISP621-1XGRSM
  • ISP321-1GBSM vs ISP621-1XGRG
  • ISP321-1GBSM vs ISP621-1XGR
  • ISP321-1GBSM vs ISP521-4GB
  • ISP321-1GBSM vs ISP621-1XGBSM
  • ISP321-1GBSM vs ISP521-2XBLSM
  • ISP321-1GBSM vs ISP621-1XGB
  • ISP321-1GBSM vs ISP621-1XG
  • ISP321-1GBSM vs ISP621-1XBLSMT&R
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly