☰
ISP825X
ISP825X
Active
Description:  OPTOISO 5.3KV 2CH DARL 8DIP
Manufacturer:  Isocom Components
Datasheet:   ISP825X Datasheet
History Price: $1.15
In Stock: 41360
ISP825X vs ISP817CSM
Part No
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of Channels
2
1
Voltage - Isolation
5300Vrms
5300Vrms
Current Transfer Ratio (Min)
600% @ 1mA
300% @ 5mA
Current Transfer Ratio (Max)
7500% @ 1mA
600% @ 5mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
60µs, 53µs
4µs, 3µs
Input Type
DC
DC
Output Type
Darlington
Transistor
Voltage - Output (Max)
35V
80V
Current - Output / Channel
80mA
50mA
Voltage - Forward (Vf) (Typ)
1.2V
1.2V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
1V
200mV
Operating Temperature
-30 ℃ ~ 100 ℃
-30 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
4-DIP (0.300", 7.62mm)
Supplier Device Package
-
-