ISP817CSM
ISP817CSM
Active
Description:  OPTOISO 5.3KV TRANS 4DIP
Manufacturer:  Isocom Components
Datasheet:   ISP817CSM Datasheet
History Price: $0.57
In Stock: 3600
ISP817CSM Specification
Specification
Part No
ISP817CSM
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
300% @ 5mA
Current Transfer Ratio (Max)
600% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
4µs, 3µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
200mV
Operating Temperature
-30 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
4-DIP (0.300", 7.62mm)
Supplier Device Package
-
ISP817CSM PDF Datasheet
ISP817CSM Related Parts
ISP844X
ISP844X
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16DIP
ISP827XSM
ISP827XSM
Isocom Components
OPTOISO 5.3KV 2CH TRANS 8SMD
ISP844XSM
ISP844XSM
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16SMD
ISP845X
ISP845X
Isocom Components
OPTOISO 5.3KV 4CH DARL 16DIP
ISP825X
ISP825X
Isocom Components
OPTOISO 5.3KV 2CH DARL 8DIP
ISP827X
ISP827X
Isocom Components
OPTOISO 5.3KV 2CH TRANS 8DIP
ISP847XSM
ISP847XSM
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16SMD
ISP847X
ISP847X
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16DIP
ISP817D
ISP817D
Isocom Components
OPTOISO 5.3KV TRANS 4SMD
ISP817BSM
ISP817BSM
Isocom Components
OPTOISO 5.3KV TRANS 4SMD
ISP817BXSMT/R
ISP817BXSMT/R
Isocom Components
OPTOISO 5.3KV TRANS 4SMD
ISP817C
ISP817C
Isocom Components
OPTOISO 5.3KV TRANS 4DIP
ISP817CSM Compare Parts
  • ISP817CSM vs ISP281B
  • ISP817CSM vs ISP817ASM
  • ISP817CSM vs ISP817A
  • ISP817CSM vs ISP814XSM
  • ISP817CSM vs ISP814X
  • ISP817CSM vs ISP815X
  • ISP817CSM vs ISP817XSM
  • ISP817CSM vs ISP817X
  • ISP817CSM vs ISP817B
  • ISP817CSM vs ISP817AXSMT/R
  • ISP817CSM vs ISP817DXSMT/R
  • ISP817CSM vs ISP817DSM
  • ISP817CSM vs ISP817CXSMT/R
  • ISP817CSM vs ISP817C
  • ISP817CSM vs ISP817BXSMT/R
  • ISP817CSM vs ISP817BSM
  • ISP817CSM vs ISP817D
  • ISP817CSM vs ISP847X
  • ISP817CSM vs ISP847XSM
  • ISP817CSM vs ISP827X
  • ISP817CSM vs ISP825X
  • ISP817CSM vs ISP845X
  • ISP817CSM vs ISP844XSM
  • ISP817CSM vs ISP827XSM
  • ISP817CSM vs ISP844X
  • ISP817CSM vs ISP621-1BLSM
  • ISP817CSM vs ISP621-1XGBG
  • ISP817CSM vs ISP521-2X
  • ISP817CSM vs ISP621-1XSM
  • ISP817CSM vs ISP621-1XGRSMT&R
  • ISP817CSM vs ISP621-1XGRSM
  • ISP817CSM vs ISP621-1XGRG
  • ISP817CSM vs ISP621-1XGR
  • ISP817CSM vs ISP521-4GB
  • ISP817CSM vs ISP621-1XGBSM
  • ISP817CSM vs ISP521-2XBLSM
  • ISP817CSM vs ISP621-1XGB
  • ISP817CSM vs ISP621-1XG
  • ISP817CSM vs ISP621-1XBLSMT&R
  • ISP817CSM vs ISP621-1XBLSM
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi