Packaging
Tube
Tape & Reel (TR)
Voltage - Isolation
5300Vrms
-
Current Transfer Ratio (Min)
12.5% @ 16mA
-
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
2.6µs, 2.2µs
-
Voltage - Output (Max)
50V
-
Current - Output / Channel
50mA
-
Voltage - Forward (Vf) (Typ)
1.2V
-
Current - DC Forward (If) (Max)
50 mA
-
Operating Temperature
-25 ℃ ~ 100 ℃
-
Mounting Type
Through Hole
-
Package / Case
16-DIP (0.300", 7.62mm)
-
Supplier Device Package
-
-