Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Transistor, Photovoltaic Output Optoisolators
/ Isocom Components ISQ74X
ISQ74X
Active
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Description:
OPTOISO 5.3KV 4CH TRANS 16DIP
Manufacturer:
Isocom Components
Datasheet:
ISQ74X Datasheet
History Price: $1.97
In Stock: 3800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISQ74X Specification
Specification
Part No
ISQ74X
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
4
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
12.5% @ 16mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
2.6µs, 2.2µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
50V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
-
Operating Temperature
-25 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
-
ISQ74X PDF Datasheet
ISQ74X Datasheet
Click and Download: ISQ74X Datasheet
ISQ74X Related Parts
ISQ2X
Isocom Components
OPTOISO 3.75KV 4CH TRANS 16DIP
ISQ1X
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16DIP
ISQ74XSMT&R
Isocom Components
16PIN TRANSISTOR OUTPUT, QUAD OP
ISQ74G
Isocom Components
16PIN TRANSISTOR OUTPUT, QUAD OP
ISQ5X
Isocom Components
16PIN TRANSISTOR OUTPUT, QUAD OP
ISQ5XG
Isocom Components
16PIN TRANSISTOR OUTPUT, QUAD OP
ISQ5XSM
Isocom Components
16PIN TRANSISTOR OUTPUT, QUAD OP
ISQ74
Isocom Components
16PIN TRANSISTOR OUTPUT, QUAD OP
ISQ74SM
Isocom Components
16PIN TRANSISTOR OUTPUT, QUAD OP
ISQ74SMT&R
Isocom Components
16PIN TRANSISTOR OUTPUT, QUAD OP
ISQ74XG
Isocom Components
16PIN TRANSISTOR OUTPUT, QUAD OP
ISQ74XSM
Isocom Components
16PIN TRANSISTOR OUTPUT, QUAD OP
ISQ74X Compare Parts
ISQ74X vs ISQ2X
ISQ74X vs ISQ5SMT&R
ISQ74X vs ISQ5G
ISQ74X vs ISQ5SM
ISQ74X vs ISQ1SMT&R
ISQ74X vs ISQ201G
ISQ74X vs ISQ201
ISQ74X vs ISQ1XSMT&R
ISQ74X vs ISQ1XSM
ISQ74X vs ISQ1SM
ISQ74X vs ISQ1G
ISQ74X vs ISQ1
ISQ74X vs ISQ1XG
ISQ74X vs ISQ5
ISQ74X vs ISQ201SM
ISQ74X vs ISQ204
ISQ74X vs ISQ2SMT&R
ISQ74X vs ISQ204XSMT&R
ISQ74X vs ISQ204XSM
ISQ74X vs ISQ204-1SMT&R
ISQ74X vs ISQ204-1SM
ISQ74X vs ISQ204-1
ISQ74X vs ISQ203XSMT&R
ISQ74X vs ISQ203XSM
ISQ74X vs ISQ203XG
ISQ74X vs ISQ203X
ISQ74X vs ISQ203SMT&R
ISQ74X vs ISQ204-1G
ISQ74X vs ISQ201XSMT&R
ISQ74X vs ISQ203
ISQ74X vs ISQ202XSMT&R
ISQ74X vs ISQ202XSM
ISQ74X vs ISQ202XG
ISQ74X vs ISQ202X
ISQ74X vs ISQ202SMT&R
ISQ74X vs ISQ202G
ISQ74X vs ISQ201XSM
ISQ74X vs ISQ201XG
ISQ74X vs ISQ201X
ISQ74X vs ISQ201SMT&R
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
2026-09-21 18:08
Raoida delivery, all right.