Technology
Optical Coupling
Optical Coupling
Voltage - Isolation
3750Vrms
3750Vrms
Common Mode Transient Immunity (Min)
10kV/µs
25kV/µs
Propagation Delay tpLH / tpHL (Max)
200ns, 200ns
500ns, 500ns
Pulse Width Distortion (Max)
65ns
300ns
Rise / Fall Time (Typ)
25ns, 25ns
100ns, 100ns
Current - Output High, Low
2A, 2A
2A, 2A
Current - Peak Output
2.5A
2.5A
Voltage - Forward (Vf) (Typ)
1.35V
1.24V
Current - DC Forward (If) (Max)
20 mA
20 mA
Voltage - Output Supply
10V ~ 20V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SMD, Gull Wing
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SMD
8-DIP
Approval Agency
UR
IEC/EN/DIN, UR