IX3180GSTR
IX3180GSTR
Obsolete
Description:  OPTOISO 3.75KV 1CH GATE DVR 8SMD
Manufacturer:  IXYS Corporation
Datasheet:   IX3180GSTR Datasheet
History Price: Obsolete
In Stock: 13600
IX3180GSTR Specification
Specification
Part No
IX3180GSTR
Category
Isolators Gate Drivers
Manufacturer
IXYS Corporation
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
3750Vrms
Common Mode Transient Immunity (Min)
10kV/µs
Propagation Delay tpLH / tpHL (Max)
200ns, 200ns
Pulse Width Distortion (Max)
65ns
Rise / Fall Time (Typ)
25ns, 25ns
Current - Output High, Low
2A, 2A
Current - Peak Output
2.5A
Voltage - Forward (Vf) (Typ)
1.35V
Current - DC Forward (If) (Max)
20 mA
Voltage - Output Supply
10V ~ 20V
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-SMD
Approval Agency
UR
IX3180GSTR Related Parts
IX3120GS
IX3120GS
IXYS Corporation
OPTOISO 3.75KV 1CH GATE DVR 8SMD
IX3120G
IX3120G
IXYS Corporation
OPTOISO 3.75KV 1CH GATE DVR 8DIP
IX3120GE
IX3120GE
IXYS Corporation
OPTOISO 3.75KV 1CH GATE DVR 8DIP
IX3180GS
IX3180GS
IXYS Corporation
OPTOISO 3.75KV 1CH GATE DVR 8SMD
IX3180G
IX3180G
IXYS Corporation
OPTOISO 3.75KV 1CH GATE DVR 8DIP
IX3120GES
IX3120GES
IXYS Corporation
OPTOISO 3.75KV 1CH GATE DVR 8SMD
IX3120GESTR
IX3120GESTR
IXYS Corporation
OPTOISO 3.75KV 1CH GATE DVR 8SMD
IX332BTR
IX332BTR
IXYS Corporation
IC IGBT GATE DRIVER 2.5A 16SOIC
IX3120GSTR
IX3120GSTR
IXYS Corporation
OPTOISO 3.75KV 1CH GATE DVR 8SMD
IX332B
IX332B
IXYS Corporation
IC IGBT GATE DRIVER 2.5A 16SOIC
IX3180GSTR Compare Parts
  • IX3180GSTR vs IX3180GS
  • IX3180GSTR vs IX3120GE
  • IX3180GSTR vs IX3120G
  • IX3180GSTR vs IX3120GS
  • IX3180GSTR vs IX332B
  • IX3180GSTR vs IX3120GSTR
  • IX3180GSTR vs IX332BTR
  • IX3180GSTR vs IX3120GESTR
  • IX3180GSTR vs IX3120GES
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.