IX3180GSTR
IX3180GSTR
Obsolete
Description:  OPTOISO 3.75KV 1CH GATE DVR 8SMD
Manufacturer:  IXYS Corporation
Datasheet:   IX3180GSTR Datasheet
History Price: Obsolete
In Stock: 13600
IX3180GSTR vs IX332B
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
2
Voltage - Isolation
3750Vrms
4250Vrms
Common Mode Transient Immunity (Min)
10kV/µs
50kV/µs
Propagation Delay tpLH / tpHL (Max)
200ns, 200ns
220ns, 220ns
Pulse Width Distortion (Max)
65ns
100ns
Rise / Fall Time (Typ)
25ns, 25ns
13ns, 10ns
Current - Output High, Low
2A, 2A
500mA, 500mA
Current - Peak Output
2.5A
2.5A
Voltage - Forward (Vf) (Typ)
1.35V
1.4V
Current - DC Forward (If) (Max)
20 mA
20 mA
Voltage - Output Supply
10V ~ 20V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Gull Wing
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SMD
16-SOIC
Approval Agency
UR
CSA, UL1577