Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Triac, SCR Output Optoisolators
/ Vishay K3010PG
K3010PG
Obsolete
Optoisolators - Triac, SCR Output Optoisolators
Description:
OPTOISOLATOR 5.3KV TRIAC 6DIP
Manufacturer:
Vishay
Datasheet:
K3010PG Datasheet
History Price: Obsolete
In Stock: 37280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
K3010PG vs K3022PG
Part No
K3010PG
K3022PG
Category
Optoisolators - Triac, SCR Output Optoisolators
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
Vishay
Vishay
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Output Type
Triac
Triac
Zero Crossing Circuit
No
No
Number of Channels
1
1
Voltage - Isolation
5300Vrms
5300Vrms
Voltage - Off State
250 V
400 V
Static dV/dt (Min)
10kV/µs (Typ)
10V/µs (Typ)
Current - LED Trigger (Ift) (Max)
15mA
10mA
Current - On State (It (RMS)) (Max)
100 mA
100 mA
Current - Hold (Ih)
100礎 (Typ)
200礎 (Typ)
Turn On Time
-
-
Voltage - Forward (Vf) (Typ)
1.25V
1.3V
Current - DC Forward (If) (Max)
80 mA
80 mA
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
6-DIP (0.400", 10.16mm)
6-DIP (0.400", 10.16mm)
Supplier Device Package
6-DIP
6-DIP
Approval Agency
BSI, CQC, UR, VDE
BSI, CQC, cUR, FIMKO, UR, VDE