☰
K3010PG
K3010PG
Obsolete
Description:  OPTOISOLATOR 5.3KV TRIAC 6DIP
Manufacturer:  Vishay
Datasheet:   K3010PG Datasheet
History Price: Obsolete
In Stock: 37280
K3010PG Specification
Specification
Part No
K3010PG
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Triac
Zero Crossing Circuit
No
Number of Channels
1
Voltage - Isolation
5300Vrms
Voltage - Off State
250 V
Static dV/dt (Min)
10kV/µs (Typ)
Current - LED Trigger (Ift) (Max)
15mA
Current - On State (It (RMS)) (Max)
100 mA
Current - Hold (Ih)
100礎 (Typ)
Turn On Time
-
Voltage - Forward (Vf) (Typ)
1.25V
Current - DC Forward (If) (Max)
80 mA
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.400", 10.16mm)
Supplier Device Package
6-DIP
Approval Agency
BSI, CQC, UR, VDE
K3010PG Related Parts
K3023PG
K3023PG
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
K3020PG
K3020PG
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
K3021P
K3021P
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
K3021PG
K3021PG
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
K3022P
K3022P
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
K3022PG
K3022PG
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
K3023P
K3023P
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
K3010P
K3010P
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
K3011P
K3011P
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
K3012P
K3012P
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
K3020P
K3020P
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
K3010P-X007T
K3010P-X007T
Vishay
OPTOISOLATOR 5.3KV TRIAC 6SMD
K3010PG Compare Parts
  • K3010PG vs K3012P
  • K3010PG vs K3011P
  • K3010PG vs K3010P
  • K3010PG vs K3023P
  • K3010PG vs K3022PG
  • K3010PG vs K3022P
  • K3010PG vs K3021PG
  • K3010PG vs K3021P
  • K3010PG vs K3020PG
  • K3010PG vs K3023PG
  • K3010PG vs K3012P-X007T
  • K3010PG vs K3010P-X007T
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!