Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Voltage - Isolation
3750Vrms
3750Vrms
Current Transfer Ratio (Min)
600% @ 1mA
19% @ 16mA
Current Transfer Ratio (Max)
7500% @ 1mA
50% @ 16mA
Turn On / Turn Off Time (Typ)
-
200ns, 600ns
Rise / Fall Time (Typ)
60µs, 53µs
-
Output Type
Darlington
Transistor with Base
Voltage - Output (Max)
35V
15V
Current - Output / Channel
80mA
8mA
Voltage - Forward (Vf) (Typ)
1.2V
1.8V (Max)
Current - DC Forward (If) (Max)
50 mA
25 mA
Vce Saturation (Max)
1V
-
Operating Temperature
-55 ℃ ~ 110 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
4-SOP
8-SOP