LTV-355T-D
LTV-355T-D
Active
Description:  OPTOISO 3.75KV DARLINGTON 4SOP
Manufacturer:  Lite-On Inc
Datasheet:   LTV-355T-D Datasheet
History Price: Active
In Stock: 20400
LTV-355T-D Specification
Specification
Part No
LTV-355T-D
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Lite-On Inc
Series
LTV-355T
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
600% @ 1mA
Current Transfer Ratio (Max)
7500% @ 1mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
60µs, 53µs
Input Type
DC
Output Type
Darlington
Voltage - Output (Max)
35V
Current - Output / Channel
80mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
1V
Operating Temperature
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
4-SOP
LTV-355T-D PDF Datasheet
LTV-355T-D Related Parts
LTV-357T-D
LTV-357T-D
Lite-On Inc
OPTOISOLATOR 3.75KV TRANS 4SOP
LTV-358T
LTV-358T
Lite-On Inc
OPTOISOLATOR 3.75KV TRANS 4-SOP
LTV-358T-A
LTV-358T-A
Lite-On Inc
OPTOISOLATOR 3.75KV TRANS 4SOP
LTV-358T-B
LTV-358T-B
Lite-On Inc
OPTOISOLATOR 3.75KV TRANS 4SOP
LTV-214
LTV-214
Lite-On Inc
OPTOISOLATOR 3.75KV TRANS 4-SMD
LTV-208
LTV-208
Lite-On Inc
OPTOISO 3.75KV 2CH TRANS 8-SOP
LTV-814HS
LTV-814HS
Lite-On Inc
OPTOISOLATR 5KV TRANSISTOR 4-SMD
LTV-815
LTV-815
Lite-On Inc
OPTOISOLTR 5KV DARLINGTON 4-DIP
LTV-814S-TA1
LTV-814S-TA1
Lite-On Inc
OPTOISOLATR 5KV TRANSISTOR 4-SMD
LTV-814S-TA
LTV-814S-TA
Lite-On Inc
OPTOISOLATR 5KV TRANSISTOR 4-SMD
LTV-814S
LTV-814S
Lite-On Inc
OPTOISOLATR 5KV TRANSISTOR 4-SMD
LTV-814HS-TA1
LTV-814HS-TA1
Lite-On Inc
OPTOISOLATR 5KV TRANSISTOR 4-SMD
LTV-355T-D Description
The Lite-On Inc. LTV-355T-D is a high-performance optocoupler, also known as an opto-isolator, designed for various applications requiring electrical isolation between different parts of a circuit. This device is particularly useful in situations where signal integrity and safety are paramount, such as in power supplies, industrial automation, and communication systems. Below is a detailed overview of its specifications, features, and applications.

## Overview

The LTV-355T-D is a dual-channel optocoupler that utilizes a GaAs (Gallium Arsenide) infrared LED and a phototransistor to provide electrical isolation between its input and output. This isolation helps protect sensitive components from high voltages and transients, making it an essential component in many electronic designs.

## Key Specifications

1. Device Type: Dual-channel optocoupler
2. Isolation Voltage: 5,000 Vrms (minimum), providing robust protection against high voltage spikes.
3. Input LED Forward Voltage (Vf): Typically 1.2V at 20 mA, allowing for efficient operation.
4. Input Current (If): Recommended forward current is 20 mA, with a maximum of 50 mA.
5. Output Collector-Emitter Voltage (Vce): Maximum of 80V, suitable for various applications.
6. Output Current (Ic): Maximum output current is 50 mA, allowing for sufficient drive capability.
7. Transfer Ratio (CTR): Typically 100% to 600% at If = 10 mA, indicating the efficiency of signal transfer from input to output.
8. Operating Temperature Range: -40°C to +100°C, making it suitable for harsh environments.
9. Package Type: DIP-8 (Dual In-line Package), which is easy to handle and mount on PCBs.

## Features

- High Isolation Voltage: The 5,000 Vrms isolation voltage ensures that the device can effectively separate high-voltage and low-voltage sections of a circuit, enhancing safety and reliability.
- Dual-Channel Design: The LTV-355T-D features two optocoupler channels in a single package, allowing for space-saving designs and reducing the number of components needed in a circuit.
- Wide Operating Temperature Range: With an operating temperature range of -40°C to +100°C, this optocoupler can be used in a variety of applications, including those exposed to extreme temperatures.
- Low Input Current: The device operates efficiently with a low input current, which helps in reducing power consumption in the overall system.
- High Speed: The LTV-355T-D can operate at high speeds, making it suitable for applications requiring fast signal transmission.

## Applications

The Lite-On LTV-355T-D optocoupler is widely used in various applications, including:

- Power Supply Circuits: Provides isolation between the high-voltage input and low-voltage control circuits, ensuring safety and preventing damage to sensitive components.
- Industrial Automation: Used in control systems to isolate different parts of machinery and equipment, enhancing reliability and safety.
- Communication Systems: Facilitates signal transmission between different parts of communication equipment while maintaining electrical isolation.
- Consumer Electronics: Commonly found in devices that require signal isolation, such as audio equipment and home appliances.
- Data Acquisition Systems: Used in systems that need to measure and process signals from various sensors while maintaining isolation from high-voltage sources.

## Conclusion

The Lite-On Inc. LTV-355T-D optocoupler is a versatile and reliable component that provides essential electrical isolation in a compact dual-channel design. Its high isolation voltage, wide operating temperature range, and efficient performance make it suitable for a broad spectrum of applications across various industries. By integrating the LTV-355T-D into electronic designs, engineers can enhance safety, improve signal integrity, and ensure the reliable operation of their systems.
LTV-355T-D Compare Parts
  • LTV-355T-D vs LTV-845S-TA
  • LTV-355T-D vs LTV-845S-TA1
  • LTV-355T-D vs LTV-844HS-TA1
  • LTV-355T-D vs LTV-844HS-TA
  • LTV-355T-D vs LTV-824HM
  • LTV-355T-D vs LTV-844S-TA1
  • LTV-355T-D vs LTV-847S-TA1
  • LTV-355T-D vs LTV-847S-TA
  • LTV-355T-D vs LTV-846S-TA1
  • LTV-355T-D vs LTV-846S-TA
  • LTV-355T-D vs LTV-352T-C
  • LTV-355T-D vs LTV-352T-D
  • LTV-355T-D vs LTV-816S
  • LTV-355T-D vs LTV-816S-TA
  • LTV-355T-D vs LTV-816S-TA1
  • LTV-355T-D vs LTV-207
  • LTV-355T-D vs LTV-817
  • LTV-355T-D vs LTV-817-A
  • LTV-355T-D vs LTV-817-B
  • LTV-355T-D vs LTV-817-C
  • LTV-355T-D vs LTV-352T-B
  • LTV-355T-D vs LTV-352T-A
  • LTV-355T-D vs LTV-0501
  • LTV-355T-D vs LTV-0701
  • LTV-355T-D vs LTV-200
  • LTV-355T-D vs LTV-205
  • LTV-355T-D vs LTV-206
  • LTV-355T-D vs LTV-817S
  • LTV-355T-D vs LTV-354T-A
  • LTV-355T-D vs LTV-354T-B
  • LTV-355T-D vs LTV-354T-C
  • LTV-355T-D vs LTV-354T-D
  • LTV-355T-D vs LTV-355T
  • LTV-355T-D vs LTV-355T-A
  • LTV-355T-D vs LTV-817D
  • LTV-355T-D vs LTV-355T-C
  • LTV-355T-D vs LTV-356T
  • LTV-355T-D vs LTV-356T-A
  • LTV-355T-D vs LTV-356T-B
  • LTV-355T-D vs LTV-356T-C
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!