LTV-355T-D
LTV-355T-D
Active
Description:  OPTOISO 3.75KV DARLINGTON 4SOP
Manufacturer:  Lite-On Inc
Datasheet:   LTV-355T-D Datasheet
History Price: Active
In Stock: 20400
LTV-355T-D vs LTV-0701
Manufacturer
Series
LTV-355T
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Number of Channels
1
1
Voltage - Isolation
3750Vrms
3750Vrms
Current Transfer Ratio (Min)
600% @ 1mA
500% @ 1.6mA
Current Transfer Ratio (Max)
7500% @ 1mA
2600% @ 1.6mA
Turn On / Turn Off Time (Typ)
-
3µs, 20µs (Max)
Rise / Fall Time (Typ)
60µs, 53µs
-
Input Type
DC
DC
Output Type
Darlington
Darlington with Base
Voltage - Output (Max)
35V
7V
Current - Output / Channel
80mA
60mA
Voltage - Forward (Vf) (Typ)
1.2V
1.8V (Max)
Current - DC Forward (If) (Max)
50 mA
20 mA
Vce Saturation (Max)
1V
-
Operating Temperature
-55 ℃ ~ 110 ℃
-55 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
4-SOP
8-SOP