Packaging
Tube
Tape & Reel (TR)
Voltage - Isolation
5000Vrms
3750Vrms
Current Transfer Ratio (Min)
20% @ 1mA
600% @ 1mA
Current Transfer Ratio (Max)
300% @ 1mA
7500% @ 1mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
4µs, 3µs
60µs, 53µs
Output Type
Transistor
Darlington
Voltage - Output (Max)
35V
35V
Current - Output / Channel
50mA
80mA
Voltage - Forward (Vf) (Typ)
1.2V
1.2V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
200mV
1V
Operating Temperature
-30 ℃ ~ 110 ℃
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
4-SMD, Gull Wing
Supplier Device Package
4-SMD
4-SOP