LTV-814S
LTV-814S
Active
Description:  OPTOISOLATR 5KV TRANSISTOR 4-SMD
Manufacturer:  Lite-On Inc
Datasheet:   LTV-814S Datasheet
History Price: $0.59
In Stock: 48400
LTV-814S Specification
Specification
Part No
LTV-814S
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Lite-On Inc
Series
LTV-8x4
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
20% @ 1mA
Current Transfer Ratio (Max)
300% @ 1mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
4µs, 3µs
Input Type
AC, DC
Output Type
Transistor
Voltage - Output (Max)
35V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
200mV
Operating Temperature
-30 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
4-SMD
LTV-814S PDF Datasheet
LTV-814S Related Parts
LTV-357T-D
LTV-357T-D
Lite-On Inc
OPTOISOLATOR 3.75KV TRANS 4SOP
LTV-358T
LTV-358T
Lite-On Inc
OPTOISOLATOR 3.75KV TRANS 4-SOP
LTV-358T-A
LTV-358T-A
Lite-On Inc
OPTOISOLATOR 3.75KV TRANS 4SOP
LTV-358T-B
LTV-358T-B
Lite-On Inc
OPTOISOLATOR 3.75KV TRANS 4SOP
LTV-214
LTV-214
Lite-On Inc
OPTOISOLATOR 3.75KV TRANS 4-SMD
LTV-208
LTV-208
Lite-On Inc
OPTOISO 3.75KV 2CH TRANS 8-SOP
LTV-814HS
LTV-814HS
Lite-On Inc
OPTOISOLATR 5KV TRANSISTOR 4-SMD
LTV-815
LTV-815
Lite-On Inc
OPTOISOLTR 5KV DARLINGTON 4-DIP
LTV-814S-TA1
LTV-814S-TA1
Lite-On Inc
OPTOISOLATR 5KV TRANSISTOR 4-SMD
LTV-814S-TA
LTV-814S-TA
Lite-On Inc
OPTOISOLATR 5KV TRANSISTOR 4-SMD
LTV-814HS-TA1
LTV-814HS-TA1
Lite-On Inc
OPTOISOLATR 5KV TRANSISTOR 4-SMD
LTV-815S-TA
LTV-815S-TA
Lite-On Inc
OPTOISOLTR 5KV DARLINGTON 4-SMD
LTV-814S Description

## Overview of Lite-On Inc LTV-814S

The LTV-814S is an optocoupler, specifically designed to transmit electrical signals with isolation between different parts of a system. It is widely used for protecting sensitive circuits from high voltage spikes and ensuring the safe transfer of signals in industrial control, telecommunication, and power systems. This device operates by transferring signals via light, ensuring electrical isolation between the input and output, which is crucial in many applications where signal integrity and safety are important.

## Key Features

* Phototransistor Output: The LTV-814S features a phototransistor output, offering high speed and reliability for signal transmission.
* High Isolation Voltage: It provides strong isolation between the input and output, ensuring that high voltages on the input side do not affect the output side.
* Low Forward Voltage: The component has a low forward voltage, ensuring minimal power loss when driving the LED.
* Wide Operating Temperature Range: With its ability to operate in a wide temperature range, the LTV-814S is suitable for use in harsh environments.
* Compact Size: The device is housed in a small, compact package, which helps reduce space requirements on the PCB, making it ideal for space-constrained applications.
* High Switching Speed: The phototransistor's switching time is optimized for fast operation in communication and control systems.

## Applications

The LTV-814S optocoupler is used in various applications, including:

* Microprocessor Interfacing: Used to interface low-voltage circuits with high-voltage systems while maintaining electrical isolation.
* Power Supply Isolation: It is commonly used in power supplies to separate control and power circuits, improving safety and preventing damage due to voltage spikes.
* Data Communication: The device is useful in data communication systems, ensuring the electrical isolation of high-speed digital signals.
* Signal Coupling: Employed for signal coupling in various industrial and automotive control systems.
* Switching Power Supplies: It is utilized to provide feedback isolation in switching power supply designs.

## Electrical Characteristics

* Input Forward Voltage (V\_F): 1.2V at 10mA
* Input Current (I\_F): 10mA
* Output Collector-Emitter Voltage (V\_CEO): 50V
* Output Emitter-Collector Voltage (V\_ECO): 7V
* Current Transfer Ratio (CTR): 50% to 600% (varies by application)
* Output Saturation Voltage (V\_CE(sat)): 0.3V at 10mA
* Isolation Voltage (V\_ISO): 5kVrms (typical isolation between input and output)
* Peak Input Forward Current: 50mA (maximum)
* Operating Temperature Range: -55°C to +100°C
* Storage Temperature Range: -55°C to +125°C
* Total Power Dissipation (P\_d): 100mW

## Mechanical and Packaging Details

* Package Type: Dual in-line Package (DIP)
* Package Code: 4-pin
* Lead Material: Lead-free and RoHS compliant construction
* Mounting Style: Through-hole
* Weight: 1.2g
* Lead Spacing: 2.54mm (0.1 inch)
* Flammability Rating: UL 94V-0

## Performance Benefits

1. Electrical Isolation: The LTV-814S ensures safe isolation between high-voltage and low-voltage systems, protecting sensitive components from electrical surges or noise.
2. Improved Signal Integrity: The optocoupler helps to maintain signal integrity by preventing the transmission of high-frequency noise from one part of the system to another.
3. Enhanced System Safety: By isolating circuits, it reduces the risk of electrical shock and component damage in industrial and commercial applications.
4. Cost-Effective: The device provides a high-performance isolation solution while being cost-effective, especially for designs that require moderate transfer rates.

## Conclusion

The LTV-814S optocoupler is a reliable, versatile component that provides electrical isolation and fast signal transmission, making it ideal for use in a wide range of applications, including microprocessor interfacing, power supply isolation, data communication, and switching power supplies. With its high isolation voltage, low forward voltage, and wide temperature range, the LTV-814S is designed to perform under demanding conditions, providing enhanced safety and reliability in industrial, automotive, and consumer electronics systems.
LTV-814S Compare Parts
  • LTV-814S vs LTV-845S-TA
  • LTV-814S vs LTV-845S-TA1
  • LTV-814S vs LTV-844HS-TA1
  • LTV-814S vs LTV-844HS-TA
  • LTV-814S vs LTV-824HM
  • LTV-814S vs LTV-844S-TA1
  • LTV-814S vs LTV-847S-TA1
  • LTV-814S vs LTV-847S-TA
  • LTV-814S vs LTV-846S-TA1
  • LTV-814S vs LTV-846S-TA
  • LTV-814S vs LTV-352T-C
  • LTV-814S vs LTV-352T-D
  • LTV-814S vs LTV-816S
  • LTV-814S vs LTV-816S-TA
  • LTV-814S vs LTV-816S-TA1
  • LTV-814S vs LTV-207
  • LTV-814S vs LTV-817
  • LTV-814S vs LTV-817-A
  • LTV-814S vs LTV-817-B
  • LTV-814S vs LTV-817-C
  • LTV-814S vs LTV-352T-B
  • LTV-814S vs LTV-352T-A
  • LTV-814S vs LTV-0501
  • LTV-814S vs LTV-0701
  • LTV-814S vs LTV-200
  • LTV-814S vs LTV-205
  • LTV-814S vs LTV-206
  • LTV-814S vs LTV-817S
  • LTV-814S vs LTV-355T-D
  • LTV-814S vs LTV-354T-A
  • LTV-814S vs LTV-354T-B
  • LTV-814S vs LTV-354T-C
  • LTV-814S vs LTV-354T-D
  • LTV-814S vs LTV-355T
  • LTV-814S vs LTV-355T-A
  • LTV-814S vs LTV-817D
  • LTV-814S vs LTV-355T-C
  • LTV-814S vs LTV-356T
  • LTV-814S vs LTV-356T-A
  • LTV-814S vs LTV-356T-B
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!