Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Voltage - Isolation
5000Vrms
3750Vrms
Current Transfer Ratio (Min)
50% @ 5mA
500% @ 1.6mA
Current Transfer Ratio (Max)
600% @ 5mA
2600% @ 1.6mA
Turn On / Turn Off Time (Typ)
-
3µs, 20µs (Max)
Rise / Fall Time (Typ)
4µs, 3µs
-
Output Type
Transistor
Darlington with Base
Voltage - Output (Max)
35V
7V
Current - Output / Channel
50mA
60mA
Voltage - Forward (Vf) (Typ)
1.2V
1.8V (Max)
Current - DC Forward (If) (Max)
50 mA
20 mA
Vce Saturation (Max)
200mV
-
Operating Temperature
-30 ℃ ~ 110 ℃
-55 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SMD, Gull Wing
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SMD
8-SOP