LTV-847S-TA
LTV-847S-TA
Obsolete
Description:  OPTOISOLTR 5KV 4CH TRANS 16-SMD
Manufacturer:  Lite-On Inc
Datasheet:   LTV-847S-TA Datasheet
History Price: Obsolete
In Stock: 26400
LTV-847S-TA Specification
Specification
Part No
LTV-847S-TA
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Lite-On Inc
Series
LTV-8x7
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
4
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
50% @ 5mA
Current Transfer Ratio (Max)
600% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
4µs, 3µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
35V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
200mV
Operating Temperature
-30 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Package / Case
16-SMD, Gull Wing
Supplier Device Package
16-SMD
LTV-847S-TA Related Parts
LTV-357T-D
LTV-357T-D
Lite-On Inc
OPTOISOLATOR 3.75KV TRANS 4SOP
LTV-358T
LTV-358T
Lite-On Inc
OPTOISOLATOR 3.75KV TRANS 4-SOP
LTV-358T-A
LTV-358T-A
Lite-On Inc
OPTOISOLATOR 3.75KV TRANS 4SOP
LTV-358T-B
LTV-358T-B
Lite-On Inc
OPTOISOLATOR 3.75KV TRANS 4SOP
LTV-214
LTV-214
Lite-On Inc
OPTOISOLATOR 3.75KV TRANS 4-SMD
LTV-208
LTV-208
Lite-On Inc
OPTOISO 3.75KV 2CH TRANS 8-SOP
LTV-814HS
LTV-814HS
Lite-On Inc
OPTOISOLATR 5KV TRANSISTOR 4-SMD
LTV-815
LTV-815
Lite-On Inc
OPTOISOLTR 5KV DARLINGTON 4-DIP
LTV-814S-TA1
LTV-814S-TA1
Lite-On Inc
OPTOISOLATR 5KV TRANSISTOR 4-SMD
LTV-814S-TA
LTV-814S-TA
Lite-On Inc
OPTOISOLATR 5KV TRANSISTOR 4-SMD
LTV-814S
LTV-814S
Lite-On Inc
OPTOISOLATR 5KV TRANSISTOR 4-SMD
LTV-814HS-TA1
LTV-814HS-TA1
Lite-On Inc
OPTOISOLATR 5KV TRANSISTOR 4-SMD
LTV-847S-TA Description
The Lite-On Inc. LTV-847S-TA is an optocoupler, also known as an opto-isolator, designed for various applications requiring electrical isolation between different parts of a circuit. Optocouplers are essential components in many electronic systems, providing a means to transfer signals while maintaining electrical isolation, which is crucial for protecting sensitive components from high voltages and noise.

## Overview

The LTV-847S-TA is a high-speed optocoupler that features a phototransistor output. It is designed to provide reliable isolation and signal transmission in a compact package. This device is particularly useful in applications such as switching power supplies, microcontroller interfacing, and signal isolation in industrial automation systems.

## Key Features

1. High-Speed Operation: The LTV-847S-TA is capable of high-speed switching, making it suitable for applications that require fast signal transmission.

2. Electrical Isolation: The device provides a high level of electrical isolation (typically 5,000 Vrms), ensuring that the input and output circuits are electrically separated.

3. Compact Package: The optocoupler comes in a compact DIP-4 package, which is ideal for space-constrained applications.

4. Wide Operating Temperature Range: The LTV-847S-TA operates effectively over a wide temperature range, making it suitable for various environmental conditions.

5. Low Input Current: The device requires a low input current to operate, which helps in reducing power consumption.

6. High Gain: The phototransistor output provides high current transfer gain, allowing for effective signal transmission.

## Specifications

- Part Number: LTV-847S-TA
- Isolation Voltage: 5,000 Vrms (minimum)
- Input Current (I_F): Typically 10 mA (maximum 20 mA)
- Output Current (I_C): Up to 50 mA
- Collector-Emitter Voltage (V_CE): 30 V (maximum)
- Operating Temperature Range: -40°C to +100°C
- Storage Temperature Range: -40°C to +125°C
- Forward Voltage (V_F): Typically 1.2 V at I_F = 10 mA
- Current Transfer Ratio (CTR): Typically 100% to 600% at I_F = 10 mA
- Package Type: DIP-4 (Dual In-line Package)

## Applications

The LTV-847S-TA is suitable for a wide range of applications, including:

- Switching Power Supplies: Used for feedback and control in power supply circuits.
- Microcontroller Interfacing: Provides isolation between microcontrollers and high-voltage circuits.
- Signal Isolation: Used in industrial automation systems to isolate control signals from high-power devices.
- Data Communication: Facilitates communication between different parts of a system while maintaining isolation.
- Telecommunications: Used in various telecom applications for signal isolation.

## Conclusion

The Lite-On Inc. LTV-847S-TA is a versatile and reliable optocoupler that provides high-speed signal transmission and excellent electrical isolation. Its compact design, wide operating temperature range, and low input current requirements make it an ideal choice for a variety of applications in industrial, telecommunications, and consumer electronics. By ensuring safe and effective signal transfer, the LTV-847S-TA plays a crucial role in enhancing the performance and reliability of electronic systems.
LTV-847S-TA Compare Parts
  • LTV-847S-TA vs LTV-845S-TA
  • LTV-847S-TA vs LTV-845S-TA1
  • LTV-847S-TA vs LTV-844HS-TA1
  • LTV-847S-TA vs LTV-844HS-TA
  • LTV-847S-TA vs LTV-824HM
  • LTV-847S-TA vs LTV-844S-TA1
  • LTV-847S-TA vs LTV-847S-TA1
  • LTV-847S-TA vs LTV-846S-TA1
  • LTV-847S-TA vs LTV-846S-TA
  • LTV-847S-TA vs LTV-352T-C
  • LTV-847S-TA vs LTV-352T-D
  • LTV-847S-TA vs LTV-816S
  • LTV-847S-TA vs LTV-816S-TA
  • LTV-847S-TA vs LTV-816S-TA1
  • LTV-847S-TA vs LTV-207
  • LTV-847S-TA vs LTV-817
  • LTV-847S-TA vs LTV-817-A
  • LTV-847S-TA vs LTV-817-B
  • LTV-847S-TA vs LTV-817-C
  • LTV-847S-TA vs LTV-352T-B
  • LTV-847S-TA vs LTV-352T-A
  • LTV-847S-TA vs LTV-0501
  • LTV-847S-TA vs LTV-0701
  • LTV-847S-TA vs LTV-200
  • LTV-847S-TA vs LTV-205
  • LTV-847S-TA vs LTV-206
  • LTV-847S-TA vs LTV-817S
  • LTV-847S-TA vs LTV-355T-D
  • LTV-847S-TA vs LTV-354T-A
  • LTV-847S-TA vs LTV-354T-B
  • LTV-847S-TA vs LTV-354T-C
  • LTV-847S-TA vs LTV-354T-D
  • LTV-847S-TA vs LTV-355T
  • LTV-847S-TA vs LTV-355T-A
  • LTV-847S-TA vs LTV-817D
  • LTV-847S-TA vs LTV-355T-C
  • LTV-847S-TA vs LTV-356T
  • LTV-847S-TA vs LTV-356T-A
  • LTV-847S-TA vs LTV-356T-B
  • LTV-847S-TA vs LTV-356T-C
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!