Series
Automotive, AEC-Q100
-
Packaging
Tube
Tape & Reel (TR)
Technology
Capacitive Coupling
Capacitive Coupling
Type
CAN, RS232, RS422, RS485, SPI
General Purpose
Inputs - Side 1/Side 2
5/1
4/0
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
3000Vrms
2750Vrms
Common Mode Transient Immunity (Min)
50kV/µs (Typ)
25kV/µs (Typ)
Propagation Delay tpLH / tpHL (Max)
9.5ns, 9.9ns
27.5ns, 28.8ns
Pulse Width Distortion (Max)
5ns
2.6ns
Rise / Fall Time (Typ)
0.8ns, 1ns
2ns, 2ns
Voltage - Supply
1.71V ~ 5.5V
1.71V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
16-SOIC