☰
MAX14930BASE+T
MAX14930BASE+T
Active
Description:  DGTL ISO 2750VRMS 4CH GP 16SOIC
Manufacturer:  Maxim Integrated
History Price: $5.69
In Stock: 31520
MAX14930BASE+T Specification
Specification
Part No
MAX14930BASE+T
Category
Digital Isolators
Manufacturer
Maxim Integrated
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Type
General Purpose
Isolated Power
No
Number of Channels
4
Inputs - Side 1/Side 2
4/0
Channel Type
Unidirectional
Voltage - Isolation
2750Vrms
Common Mode Transient Immunity (Min)
25kV/µs (Typ)
Data Rate
25Mbps
Propagation Delay tpLH / tpHL (Max)
27.5ns, 28.8ns
Pulse Width Distortion (Max)
2.6ns
Rise / Fall Time (Typ)
2ns, 2ns
Voltage - Supply
1.71V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
MAX14930BASE+T PDF Datasheet
MAX14930BASE+T Related Parts
MAX12930BASA+T
MAX12930BASA+T
Maxim Integrated
DGTL ISO 3000VRMS 2CH GP 8SOIC
MAX14945EWE+
MAX14945EWE+
Maxim Integrated
DGTL ISO 2.75KV RS422/485 16SOIC
MAX14939GWE+T
MAX14939GWE+T
Maxim Integrated
DGTL ISO 2750VRMS RS485 16SOIC
MAX22163FAEE+
MAX22163FAEE+
Maxim Integrated
6 CHANNEL REINFORCED ISOLATOR
MAX14949GWE+T
MAX14949GWE+T
Maxim Integrated
DGTL ISO 5KV 16SOIC
MAX14949EWE+T
MAX14949EWE+T
Maxim Integrated
DGTL ISO 5KV RS422/RS485 16SOIC
MAX14949EWE+
MAX14949EWE+
Maxim Integrated
DGTL ISO 5KV RS422/RS485 16SOIC
MAX14948EWE+T
MAX14948EWE+T
Maxim Integrated
DGTL ISO 5KV RS422/RS485 16SOIC
MAX22165FAEE+
MAX22165FAEE+
Maxim Integrated
6 CHANNEL REINFORCED ISOLATOR
MAX14945EWE+T
MAX14945EWE+T
Maxim Integrated
DGTL ISO 2.75KV RS422/485 16SOIC
MAX22166CAEE+
MAX22166CAEE+
Maxim Integrated
6 CHANNEL REINFORCED ISOLATOR
MAX14943GWE+T
MAX14943GWE+T
Maxim Integrated
DGTL ISO 5000VRMS RS485 16SOIC
MAX14930BASE+T Compare Parts
  • MAX14930BASE+T vs MAX14934DAWE+T
  • MAX14930BASE+T vs MAX14931FASE+TCZ1
  • MAX14930BASE+T vs MAX12931CAWE+T
  • MAX14930BASE+T vs MAX12931CAWE+
  • MAX14930BASE+T vs MAX12931EAWE+
  • MAX14930BASE+T vs MAX12931EAWE+T
  • MAX14930BASE+T vs MAX12931FAWE+
  • MAX14930BASE+T vs MAX14930FASE+CZ0
  • MAX14930BASE+T vs MAX14930FASE+TCZ0
  • MAX14930BASE+T vs MAX14931FASE+CZ1
  • MAX14930BASE+T vs MAX14932DASE+T
  • MAX14930BASE+T vs MAX12935BAWE+
  • MAX14930BASE+T vs MAX12935BAWE+T
  • MAX14930BASE+T vs MAX12935CAWE+
  • MAX14930BASE+T vs MAX14932CAWE+
  • MAX14930BASE+T vs MAX14932DASE+
  • MAX14930BASE+T vs MAX14932DAWE+
  • MAX14930BASE+T vs MAX14932DAWE+T
  • MAX14930BASE+T vs MAX14932EASE+
  • MAX14930BASE+T vs MAX14932EASE+T
  • MAX14930BASE+T vs MAX14932CAWE+T
  • MAX14930BASE+T vs MAX14931EASE+T
  • MAX14930BASE+T vs MAX14931FASE+
  • MAX14930BASE+T vs MAX14931EAWE+
  • MAX14930BASE+T vs MAX14931EAWE+T
  • MAX14930BASE+T vs MAX12930BASA+
  • MAX14930BASE+T vs MAX14932AAWE+T
  • MAX14930BASE+T vs MAX14931DAWE+T
  • MAX14930BASE+T vs MAX14931EASE+
  • MAX14930BASE+T vs MAX14931FASE+T
  • MAX14930BASE+T vs MAX14931FAWE+
  • MAX14930BASE+T vs MAX14931FAWE+T
  • MAX14930BASE+T vs MAX14932AASE+
  • MAX14930BASE+T vs MAX14932AAWE+
  • MAX14930BASE+T vs MAX14931DASE+
  • MAX14930BASE+T vs MAX14932BASE+
  • MAX14930BASE+T vs MAX14932BASE+T
  • MAX14930BASE+T vs MAX14932BAWE+
  • MAX14930BASE+T vs MAX14932BAWE+T
  • MAX14930BASE+T vs MAX14932CASE+
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality