Voltage - Isolation
4170Vrms
7500Vpk
Current Transfer Ratio (Min)
70% @ 3mA
20% @ 10mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
10µs, 400ns
2µs, 2µs
Rise / Fall Time (Typ)
-
2µs, 1.5µs
Output Type
Transistor with Base
Transistor with Base
Voltage - Output (Max)
30V
30V
Current - Output / Channel
150mA
50mA
Voltage - Forward (Vf) (Typ)
1.25V
1.25V
Current - DC Forward (If) (Max)
50 mA
60 mA
Vce Saturation (Max)
400mV
400mV
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
6-SMD, Gull Wing
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-SMD
6-DIP