☰
MCT5210SM
MCT5210SM
Active
Description:  OPTOISO 4.17KV TRANS W/BASE 6SMD
Manufacturer:  onsemi
Datasheet:   MCT5210SM Datasheet
History Price: $1.58
In Stock: 30360
MCT5210SM Specification
Specification
Part No
MCT5210SM
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
4170Vrms
Current Transfer Ratio (Min)
70% @ 3mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
10µs, 400ns
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
30V
Current - Output / Channel
150mA
Voltage - Forward (Vf) (Typ)
1.25V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
400mV
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
6-SMD, Gull Wing
Supplier Device Package
6-SMD
MCT5210SM PDF Datasheet
MCT5210SM Related Parts
MCT5210M
MCT5210M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
MCT5211SR2M
MCT5211SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
MCT5211M
MCT5211M
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 7
MCT5211M
MCT5211M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
MCT9001SD
MCT9001SD
onsemi
OPTOISO 5KV 2CH TRANSISTOR 8SMD
MCT5210M
MCT5210M
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 7
MCT6
MCT6
Vishay
OPTOISOLTR 5.3KV 2CH TRANS 8-DIP
MCT61
MCT61
onsemi
OPTOISO 5KV 2CH TRANSISTOR 8DIP
MCT61SD
MCT61SD
onsemi
OPTOISO 5KV 2CH TRANSISTOR 8SMD
MCT61S
MCT61S
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 2
MCT61S
MCT61S
onsemi
OPTOISO 5KV 2CH TRANSISTOR 8SMD
MCT5211TVM
MCT5211TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
MCT5210SM Description

The onsemi MCT5210SM is an optoisolator designed for high-speed switching applications, offering high performance and reliability. It is typically used in data communication, industrial control, and other systems that require electrical isolation between different parts of the circuit. The device features an LED light source and a photodetector that provides the necessary isolation while maintaining high-speed data transmission capabilities.

## Key Specifications

* Type of Device: Optoisolator
* Input Type: LED
* Output Type: Photodetector
* Channels: Single channel
* Isolation Voltage: 5000 Vrms
* Data Rate: 10 Mbps
* Input-Output Isolation: Galvanic isolation
* Forward Current (IF): 20 mA
* Forward Voltage (Vf): 1.2 V (typical)
* Output Collector-Emitter Voltage (Vceo): 30 V
* Peak Output Current: 50 mA
* Rise Time: 50 ns
* Fall Time: 50 ns
* Operating Temperature: -40°C to +85°C
* Package Type: Small Outline Transistor (SOT-23)

## Key Features

* High-Speed Data Transmission: With a data rate of 10 Mbps, the MCT5210SM is suitable for high-speed communication systems where reliable data transmission is required.
* High Isolation Voltage: The 5000 Vrms isolation capability ensures excellent protection between the input and output sides of the circuit, preventing electrical noise or surges from damaging sensitive components.
* Compact and Efficient: The SOT-23 package makes the MCT5210SM compact, ideal for use in space-constrained applications while delivering reliable performance.
* Low Power Consumption: The low forward voltage and low operating current contribute to the efficient power management of the device.
* Wide Temperature Range: The device operates in a broad temperature range of -40°C to +85°C, making it suitable for various industrial and consumer applications.

## Typical Applications

* Industrial Automation: The MCT5210SM can be used in industrial control systems to provide electrical isolation between sensitive microcontroller circuits and high-voltage components.
* Data Communication: It is commonly used in communication systems for isolating signal transmission between circuit parts, ensuring that data integrity is maintained without electrical interference.
* Motor Control Systems: In motor control applications, this optoisolator is used to protect control circuits from high-voltage spikes or surges.
* Power Supply Systems: It can be used for isolating the control signal from the power side in power supply circuits to ensure safe operation.

## Advantages

* High-Speed Performance: Capable of handling high-speed data transmission with low latency, making it ideal for real-time systems.
* Reliability and Safety: With its high isolation voltage, the MCT5210SM helps in protecting components from voltage spikes and transient noise, enhancing system reliability.
* Small Footprint: The SOT-23 package minimizes the space required on the PCB, helping to optimize circuit design for compact and cost-effective products.

The onsemi MCT5210SM is a versatile, high-performance optoisolator suitable for a wide range of industrial and communication applications that demand fast, reliable isolation.
MCT5210SM Compare Parts
  • MCT5210SM vs MCT2ESR2M
  • MCT5210SM vs MCT2FM
  • MCT5210SM vs MCT2EW
  • MCT5210SM vs MCT2EVM
  • MCT5210SM vs MCT2ETVM
  • MCT5210SM vs MCT2ESVM
  • MCT5210SM vs MCT2ESD
  • MCT5210SM vs MCT2ETM
  • MCT5210SM vs MCT2E300
  • MCT5210SM vs MCT2ES
  • MCT5210SM vs MCT2EFVM
  • MCT5210SM vs MCT2EFR2VM
  • MCT5210SM vs MCT2EFR2M
  • MCT5210SM vs MCT2EFM
  • MCT5210SM vs MCT2E3SD
  • MCT5210SM vs MCT2E300W
  • MCT5210SM vs MCT2E
  • MCT5210SM vs MCT271W
  • MCT5210SM vs MCT271SD
  • MCT5210SM vs MCT271S
  • MCT5210SM vs MCT2E3S
  • MCT5210SM vs MCT2FVM
  • MCT5210SM vs MCT9001W
  • MCT5210SM vs MCT52013S
  • MCT5210SM vs MCT5201SR2M
  • MCT5210SM vs MCT5201SM
  • MCT5210SM vs MCT5201SD
  • MCT5210SM vs MCT5201S
  • MCT5210SM vs MCT5200S
  • MCT5210SM vs MCT52013SD
  • MCT5210SM vs MCT5210
  • MCT5210SM vs MCT5201300W
  • MCT5210SM vs MCT5201300
  • MCT5210SM vs MCT5201
  • MCT5210SM vs MCT5200W
  • MCT5210SM vs MCT2FR2M
  • MCT5210SM vs MCT5201M
  • MCT5210SM vs MCT5211-X007T
  • MCT5210SM vs MCT5211-X007
  • MCT5210SM vs MCT5211
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.