☰
MCT61
MCT61
Active
Description:  OPTOISO 5KV 2CH TRANSISTOR 8DIP
Manufacturer:  onsemi
Datasheet:   MCT61 Datasheet
History Price: $1.07
In Stock: 45440
MCT61 vs MCT2EW
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Number of Channels
2
1
Voltage - Isolation
5000Vrms
5300Vrms
Current Transfer Ratio (Min)
50% @ 5mA
20% @ 10mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
2.4µs, 2.4µs
1.1µs, 50µs
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Transistor
Transistor with Base
Voltage - Output (Max)
30V
30V
Current - Output / Channel
30mA
50mA
Voltage - Forward (Vf) (Typ)
1.2V
1.25V
Current - DC Forward (If) (Max)
60 mA
100 mA
Vce Saturation (Max)
400mV
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
6-DIP (0.400", 10.16mm)
Supplier Device Package
8-DIP
6-DIP