☰
MCT61
MCT61
Active
Description:  OPTOISO 5KV 2CH TRANSISTOR 8DIP
Manufacturer:  onsemi
Datasheet:   MCT61 Datasheet
History Price: $1.07
In Stock: 30680
MCT61 Specification
Specification
Part No
MCT61
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
2
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
50% @ 5mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
2.4µs, 2.4µs
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
30V
Current - Output / Channel
30mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
MCT61 PDF Datasheet
MCT61 Related Parts
MCT5210M
MCT5210M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
MCT5211SR2M
MCT5211SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
MCT5211M
MCT5211M
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 7
MCT5211M
MCT5211M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
MCT5210SM
MCT5210SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
MCT9001SD
MCT9001SD
onsemi
OPTOISO 5KV 2CH TRANSISTOR 8SMD
MCT5210M
MCT5210M
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 7
MCT6
MCT6
Vishay
OPTOISOLTR 5.3KV 2CH TRANS 8-DIP
MCT61SD
MCT61SD
onsemi
OPTOISO 5KV 2CH TRANSISTOR 8SMD
MCT61S
MCT61S
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 2
MCT61S
MCT61S
onsemi
OPTOISO 5KV 2CH TRANSISTOR 8SMD
MCT5211TVM
MCT5211TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
MCT61 Description
The onsemi MCT61 is a highly versatile and efficient optocoupler designed for applications that require electrical isolation and reliable performance. This device is particularly suitable for switching power supplies, motor control, and other applications where signal integrity and isolation are critical. Below is a detailed overview of the MCT61, including its specifications and features.

## Overview

The MCT61 is an optically isolated transistor designed to provide electrical isolation between the input (LED side) and output (phototransistor side). It operates by using an infrared LED to transmit signals to a phototransistor, which then converts the optical signal back into an electrical signal. This isolation protects sensitive components from high voltages and noise, making it ideal for a wide range of industrial and consumer applications.

## Key Specifications

1. Input Characteristics:
- LED Forward Voltage (Vf): Typically around 1.15V at a forward current (If) of 10 mA, with a maximum forward voltage rating of 1.5V.
- LED Forward Current (If): Recommended forward current range is between 5 mA and 20 mA for optimal performance.
- LED Reverse Voltage (Vr): Maximum reverse voltage is 5V.

2. Output Characteristics:
- Phototransistor Output: The output is a phototransistor that can operate in various configurations, such as common emitter or common collector.
- Collector-Emitter Voltage (Vce): Maximum collector-emitter voltage is 80V.
- Collector Current (Ic): Maximum output current is rated at 50 mA.

3. Isolation Voltage:
- Isolation Voltage (Viso): The MCT61 offers a high isolation voltage of 5000 VRMS, providing robust protection against voltage transients and ensuring reliable operation in high-voltage applications.

4. Switching Characteristics:
- Propagation Delay (tp): The typical propagation delay is around 10 µs, allowing for fast signal transmission and response.
- Rise Time (tr) and Fall Time (tf): Rise time is typically 10 µs, while fall time is around 5 µs, which makes it suitable for various digital applications.

5. Operating Temperature:
- Temperature Range: The operating temperature range is -40°C to +100°C, making it suitable for a wide range of environmental conditions.

6. Package Options:
- The MCT61 is available in various package types, including DIP-4 and SOP-4, allowing for flexible integration into different circuit designs.

## Applications

The MCT61 is versatile and can be used in numerous applications, including:

- Switching Power Supplies: Ideal for feedback and isolation in power supply circuits, providing safety and stability.
- Microcontroller Interfacing: Useful for interfacing microcontrollers with high-voltage systems, ensuring safe signal transfer.
- Motor Control Circuits: Employed in motor control applications to isolate and control signals between the control and power sections.
- Signal Isolation: Provides isolation in communication lines, ensuring reliable data transmission in noisy environments.

## Design Considerations

When designing with the MCT61, consider the following:

- Thermal Management: Ensure that the phototransistor operates within its specified temperature range to maintain performance and reliability.
- PCB Layout: A good layout is crucial for minimizing interference and ensuring signal integrity. Keep traces short and use proper grounding techniques.
- Drive Circuit Design: Properly design the input circuit to ensure that the LED is driven within the recommended current range to achieve the desired output performance.

## Conclusion

The onsemi MCT61 is a reliable and efficient optocoupler that provides essential electrical isolation for a variety of applications. With its robust specifications, high isolation voltage, and versatility, it is an excellent choice for engineers designing systems that require dependable signal isolation and integrity. Whether you are working on consumer electronics, industrial equipment, or power supplies, the MCT61 delivers the performance and reliability needed for modern electronic designs.
MCT61 Compare Parts
  • MCT61 vs MCT2ESR2M
  • MCT61 vs MCT2FM
  • MCT61 vs MCT2EW
  • MCT61 vs MCT2EVM
  • MCT61 vs MCT2ETVM
  • MCT61 vs MCT2ESVM
  • MCT61 vs MCT2ESD
  • MCT61 vs MCT2ETM
  • MCT61 vs MCT2E300
  • MCT61 vs MCT2ES
  • MCT61 vs MCT2EFVM
  • MCT61 vs MCT2EFR2VM
  • MCT61 vs MCT2EFR2M
  • MCT61 vs MCT2EFM
  • MCT61 vs MCT2E3SD
  • MCT61 vs MCT2E300W
  • MCT61 vs MCT2E
  • MCT61 vs MCT271W
  • MCT61 vs MCT271SD
  • MCT61 vs MCT271S
  • MCT61 vs MCT2E3S
  • MCT61 vs MCT2FVM
  • MCT61 vs MCT9001W
  • MCT61 vs MCT52013S
  • MCT61 vs MCT5201SR2M
  • MCT61 vs MCT5201SM
  • MCT61 vs MCT5201SD
  • MCT61 vs MCT5201S
  • MCT61 vs MCT5200S
  • MCT61 vs MCT52013SD
  • MCT61 vs MCT5210
  • MCT61 vs MCT5201300W
  • MCT61 vs MCT5201300
  • MCT61 vs MCT5201
  • MCT61 vs MCT5200W
  • MCT61 vs MCT2FR2M
  • MCT61 vs MCT5201M
  • MCT61 vs MCT5211-X007T
  • MCT61 vs MCT5211-X007
  • MCT61 vs MCT5211
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.