Type
AC Line Monitor
AC Line Monitor
Voltage - Isolation
2500Vrms
2500Vrms
Common Mode Transient Immunity (Min)
-
-
Current - Output / Channel
20mA
-
Propagation Delay tpLH / tpHL (Max)
1ms, 1ms (Typ)
-
Rise / Fall Time (Typ)
-
-
Voltage - Forward (Vf) (Typ)
1.5 V
1.5 V
Current - DC Forward (If) (Max)
30 mA
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.400", 10.16mm)
Supplier Device Package
8-DIP
8-PDIP
Approval Agency
UR, VDE
UR, VDE