☰
MID400V
MID400V
Active
Description:  LOGIC IC OUTPUT OPTOCOUPLER, 250
Manufacturer:  Fairchild Semiconductor
Datasheet:   MID400V Datasheet
History Price: Active
In Stock: 22800
MID400V Specification
Specification
Part No
MID400V
Category
Special Purpose Isolators
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
AC Line Monitor
Number of Channels
1
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
-
Input Type
AC, DC
Current - Output / Channel
20mA
Propagation Delay tpLH / tpHL (Max)
1ms, 1ms (Typ)
Rise / Fall Time (Typ)
-
Voltage - Forward (Vf) (Typ)
1.5 V
Current - DC Forward (If) (Max)
30 mA
Voltage - Supply
7V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
Approval Agency
UR, VDE
MID400V PDF Datasheet
MID400V Related Parts
MID400W
MID400W
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8DIP
MID400WV
MID400WV
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8DIP
MID400SV
MID400SV
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8SMD
MID400SDV
MID400SDV
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8SMD
MID400SD
MID400SD
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8SMD
MID400S
MID400S
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8SMD
MID400
MID400
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8DIP
MID400SDV
MID400SDV
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER, 250
MID400WV
MID400WV
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER, 250
MID400
MID400
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER, 250
MID400S
MID400S
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER, 250
MID400SD
MID400SD
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER, 250
MID400V Description

The MID400V is a high-performance integrated circuit (IC) produced by Fairchild Semiconductor, designed for applications that require efficient power management, particularly in driving optocouplers, motor drivers, and other signal processing circuits. This device offers high-voltage capability, superior isolation, and is widely used in industrial, automotive, and consumer electronics applications.

## Key Features

* High Voltage Capability: The MID400V is designed to handle high voltage, supporting input voltages up to 400V, making it suitable for systems that require high voltage isolation, such as industrial control systems or high-voltage power supplies.

* Optocoupler Driver: One of the core features of the MID400V is its ability to drive optocouplers effectively. This is particularly useful in applications where electrical isolation is critical while ensuring fast switching times and high-speed communication between different parts of a system.

* Low Power Consumption: The MID400V operates with minimal power consumption, making it ideal for power-sensitive applications. This feature is essential in battery-powered and low-energy systems.

* Wide Operating Temperature Range: The device is capable of functioning in extreme temperature environments, with an operating temperature range from -40°C to +125°C. This makes it suitable for use in automotive and industrial environments where temperature fluctuations are common.

* Built-in Protection: It includes built-in protection mechanisms such as overvoltage and thermal shutdown, enhancing the reliability and longevity of the component in demanding applications.

* High-Speed Switching: The MID400V supports high-speed switching, ensuring fast data transfer and minimal delay in systems requiring rapid signal processing, such as pulse width modulation (PWM) applications and digital control systems.

* Compact Package: The MID400V is available in a small, space-efficient package, which is important in modern electronics where board space is often limited.

## Specifications

* Input Voltage: 3V to 40V
* Output Voltage: 400V (maximum rated voltage)
* Output Current: 20mA (typical)
* Power Supply Voltage: 4.5V to 30V
* Operating Temperature Range: -40°C to +125°C
* Switching Frequency: 100kHz (typical)
* Rise Time: 30ns (typical)
* Fall Time: 25ns (typical)
* Storage Temperature Range: -55°C to +150°C
* Package Type: SOP-8 (Surface-Mount)
* Output Drive Capability: 10mA (sinking and sourcing)
* Propagation Delay: 100ns (typical)

## Applications

* Optocoupler Drivers: The MID400V is commonly used to drive optocouplers in various signal isolation applications, especially in environments where high voltage isolation is required without sacrificing signal integrity or speed.

* Power Supply Systems: This IC is frequently used in power supplies, where it drives high-voltage transistors or serves as a switch for controlling power levels in power converters and regulators.

* Motor Drivers: Due to its high-voltage tolerance and precise control capabilities, the MID400V is ideal for driving motors in industrial and automotive systems, where voltage levels can fluctuate and high-speed operation is necessary.

* Signal Isolation Systems: In data communication systems, the MID400V is used to ensure that different parts of the system are electrically isolated while allowing for efficient data transmission. This is crucial in environments like telecommunications or industrial automation.

* Automotive Electronics: The MID400V is used in automotive control systems, particularly in areas where high-voltage and thermal stability are required. It can help control actuators, sensors, and high-voltage circuits safely and efficiently.

## Advantages

* High Voltage Tolerance: With its capability to handle up to 400V, the MID400V is ideal for high-voltage isolation applications, providing safety and durability in industrial and automotive systems.

* Low Power Operation: The MID400V’s low power consumption makes it an energy-efficient choice for a wide range of applications, especially in battery-operated devices.

* Compact Design: The small footprint of the package ensures it can be easily integrated into space-constrained designs without sacrificing performance.

* Robust Protection Features: The integrated overvoltage and thermal protection make the device highly reliable, ensuring longevity and stability in harsh operating conditions.

* Wide Temperature Range: With its ability to operate in a wide temperature range, the MID400V can function reliably in environments with varying thermal conditions, making it a versatile choice for a broad array of applications.

## Conclusion

The Fairchild Semiconductor MID400V is a versatile and high-performance IC designed for high-voltage isolation and signal driving applications. It offers excellent power efficiency, high-speed switching, and robust protection features, making it suitable for use in industrial control, automotive, and communication systems. With its wide operating temperature range, low power consumption, and high-voltage tolerance, the MID400V stands out as a reliable choice for engineers looking to design safe and efficient systems in high-demand environments.
MID400V Compare Parts
  • MID400V vs MID400S
  • MID400V vs MID400
  • MID400V vs MID400WV
  • MID400V vs MID400SDV
  • MID400V vs MID400
  • MID400V vs MID400S
  • MID400V vs MID400SD
  • MID400V vs MID400SDV
  • MID400V vs MID400SV
  • MID400V vs MID400WV
  • MID400V vs MID400W
  • MID400V vs MID400M
  • MID400V vs MID400SDM
  • MID400V vs MID400VM
  • MID400V vs MID400TVM
  • MID400V vs MID400SVM
  • MID400V vs MID400SM
  • MID400V vs MID400SDVM
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its