Zero Crossing Circuit
Yes
No
Voltage - Isolation
4170Vrms
5300Vrms
Voltage - Off State
800 V
250 V
Static dV/dt (Min)
600V/µs
10V/µs (Typ)
Current - LED Trigger (Ift) (Max)
15mA
10mA
Current - On State (It (RMS)) (Max)
-
-
Current - Hold (Ih)
500礎 (Typ)
100礎
Voltage - Forward (Vf) (Typ)
1.3V
1.2V
Current - DC Forward (If) (Max)
60 mA
50 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
6-DIP (0.400", 10.16mm)
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
-
Approval Agency
UL
UR, VDE