MOC3083SR2M
MOC3083SR2M
Active
Description:  OPTOISOLATOR 4.17KV TRIAC 6SMD
Manufacturer:  onsemi
Datasheet:   MOC3083SR2M Datasheet
History Price: $1.41
In Stock: 47200
MOC3083SR2M vs MOC3010SR2M
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Type
Triac
Triac
Zero Crossing Circuit
Yes
No
Number of Channels
1
1
Voltage - Isolation
4170Vrms
4170Vrms
Voltage - Off State
800 V
250 V
Static dV/dt (Min)
600V/µs
-
Current - LED Trigger (Ift) (Max)
5mA
15mA
Current - On State (It (RMS)) (Max)
-
-
Current - Hold (Ih)
500礎 (Typ)
100礎 (Typ)
Turn On Time
-
-
Voltage - Forward (Vf) (Typ)
1.3V
1.15V
Current - DC Forward (If) (Max)
60 mA
60 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SMD, Gull Wing
6-SMD, Gull Wing
Supplier Device Package
6-SMD
6-SMD
Approval Agency
UL
UL