MOC3010SR2M
MOC3010SR2M
Active
Description:  OPTOISOLATOR 4.17KV TRIAC 6SMD
Manufacturer:  onsemi
Datasheet:   MOC3010SR2M Datasheet
History Price: $1.09
In Stock: 8000
MOC3010SR2M Specification
Specification
Part No
MOC3010SR2M
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Triac
Zero Crossing Circuit
No
Number of Channels
1
Voltage - Isolation
4170Vrms
Voltage - Off State
250 V
Static dV/dt (Min)
-
Current - LED Trigger (Ift) (Max)
15mA
Current - On State (It (RMS)) (Max)
-
Current - Hold (Ih)
100礎 (Typ)
Turn On Time
-
Voltage - Forward (Vf) (Typ)
1.15V
Current - DC Forward (If) (Max)
60 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
6-SMD, Gull Wing
Supplier Device Package
6-SMD
Approval Agency
UL
MOC3010SR2M PDF Datasheet
MOC3010SR2M Related Parts
MOC3082FR2VM
MOC3082FR2VM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3063TM
MOC3063TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3063TM_F132
MOC3063TM_F132
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3081FM
MOC3081FM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3081FR2M
MOC3081FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3081TM
MOC3081TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3061TM
MOC3061TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3062FM
MOC3062FM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3052SR2M_F132
MOC3052SR2M_F132
onsemi
OPTOISOLATOR 4.17KV TRIAC 6SMD
MOC3082FR2M
MOC3082FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3063FR2M
MOC3063FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3082FVM
MOC3082FVM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3010SR2M Description
Overview of onsemi MOC3010SR2M

The onsemi MOC3010SR2M is an optoisolator designed for high-speed switching applications. It features a phototransistor output and is widely used in various electronic circuits to provide electrical isolation between different parts of a system. This device is particularly useful in applications such as switching power supplies, signal isolation, and interfacing between different voltage levels.

Key Specifications

- Input Current (IF): The MOC3010SR2M operates with an input current range of 5 mA to 20 mA, allowing for flexibility in driving the LED input.
- Output Voltage (VCE): The maximum collector-emitter voltage is rated at 80 V, making it suitable for a variety of applications that require higher voltage isolation.
- Output Current (IC): The maximum output current is 50 mA, which is adequate for driving loads in many applications.
- Isolation Voltage: The device provides an isolation voltage of 5,000 VRMS, ensuring safe operation in environments where electrical isolation is critical.
- Rise Time (tr): The rise time is typically 5 µs, allowing for fast switching capabilities, which is essential in high-speed applications.
- Fall Time (tf): The fall time is typically 5 µs, contributing to the overall performance in switching applications.
- Operating Temperature Range: The MOC3010SR2M is rated for an operating temperature range of -40°C to +100°C, making it suitable for use in harsh environments.

Features

- High-Speed Switching: The MOC3010SR2M is designed for high-speed applications, with fast rise and fall times that enable efficient signal transmission.
- Compact Package: The device comes in a compact DIP-4 package, which is ideal for space-constrained designs and easy PCB integration.
- High Isolation Voltage: With a high isolation voltage rating, the MOC3010SR2M ensures that sensitive components are protected from high voltages, enhancing system reliability.
- Low Input Current: The optoisolator requires a low input current to operate, which helps in reducing power consumption in the overall circuit.
- Versatile Applications: The MOC3010SR2M can be used in a variety of applications, including microcontroller interfacing, signal isolation, and driving high-voltage loads.

Applications

The onsemi MOC3010SR2M is suitable for a wide range of applications, including:

- Switching Power Supplies: It is commonly used in power supply circuits to provide isolation between the input and output stages.
- Signal Isolation: The device is ideal for isolating signals in communication systems, ensuring that noise and interference are minimized.
- Microcontroller Interfacing: It can be used to interface microcontrollers with high-voltage systems, providing a safe and reliable connection.
- Industrial Automation: The MOC3010SR2M is often found in industrial control systems, where it helps in isolating control signals from high-power devices.

Conclusion

The onsemi MOC3010SR2M is a versatile and reliable optoisolator that offers high-speed switching capabilities and excellent electrical isolation. With its wide input current range, high output voltage, and robust performance characteristics, it is well-suited for various applications across different industries. Its compact design and low power requirements make it an ideal choice for engineers looking to implement effective isolation solutions in their electronic designs.
MOC3010SR2M Compare Parts
  • MOC3010SR2M vs MOC3012X
  • MOC3010SR2M vs MOC3010VM
  • MOC3010SR2M vs MOC3010X
  • MOC3010SR2M vs MOC3010XSM
  • MOC3010SR2M vs MOC3010SM
  • MOC3010SR2M vs MOC3010M
  • MOC3010SR2M vs MOC3011M
  • MOC3010SR2M vs MOC3011SM
  • MOC3010SR2M vs MOC3011SR2M
  • MOC3010SR2M vs MOC3011SR2VM
  • MOC3010SR2M vs MOC3011XSM
  • MOC3010SR2M vs MOC3010M
  • MOC3010SR2M vs MOC3020VM
  • MOC3010SR2M vs MOC3011X
  • MOC3010SR2M vs MOC3020SM
  • MOC3010SR2M vs MOC3020SR2M
  • MOC3010SR2M vs MOC3020TVM
  • MOC3010SR2M vs MOC3020VM
  • MOC3010SR2M vs MOC3020X
  • MOC3010SR2M vs MOC3020XSM
  • MOC3010SR2M vs MOC3021M
  • MOC3010SR2M vs MOC3020TVM
  • MOC3010SR2M vs MOC3012SR2M
  • MOC3010SR2M vs MOC3012M
  • MOC3010SR2M vs MOC3012SM
  • MOC3010SR2M vs MOC3012TVM
  • MOC3010SR2M vs MOC3012VM
  • MOC3010SR2M vs MOC3020M
  • MOC3010SR2M vs MOC3081TVM
  • MOC3010SR2M vs MOC3083M
  • MOC3010SR2M vs MOC3082VM
  • MOC3010SR2M vs MOC3083M
  • MOC3010SR2M vs MOC3083SM
  • MOC3010SR2M vs MOC3083SR2M
  • MOC3010SR2M vs MOC3083SR2VM
  • MOC3010SR2M vs MOC3082SM
  • MOC3010SR2M vs MOC3081VM
  • MOC3010SR2M vs MOC3081VM
  • MOC3010SR2M vs MOC3082VM
  • MOC3010SR2M vs MOC3082M
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!