Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Technology
Magnetic Coupling
Capacitive Coupling
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
200V/ns
100kV/µs
Propagation Delay tpLH / tpHL (Max)
58ns, 58ns
90ns, 90ns
Pulse Width Distortion (Max)
5ns
30ns
Rise / Fall Time (Typ)
11ns, 10ns
13ns, 13ns
Current - Output High, Low
2.6A, 7A
6.5A, 6.5A
Current - Peak Output
4.5A, 9A
6.5A
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Voltage - Output Supply
14.5V ~ 30V
0V ~ 32V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width), 14 Leads
8-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
8-SOIC
Approval Agency
CQC, UL, VDE
VDE