NCV51563CADWR2G
NCV51563CADWR2G
Active
Description:  5 KVRMS ISOLATED DUAL CHANNEL 4.
Manufacturer:  onsemi
History Price: $4.82
In Stock: 24520
NCV51563CADWR2G Specification
Specification
Part No
NCV51563CADWR2G
Category
Isolators Gate Drivers
Manufacturer
onsemi
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Magnetic Coupling
Number of Channels
2
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
200V/ns
Propagation Delay tpLH / tpHL (Max)
58ns, 58ns
Pulse Width Distortion (Max)
5ns
Rise / Fall Time (Typ)
11ns, 10ns
Current - Output High, Low
2.6A, 7A
Current - Peak Output
4.5A, 9A
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Output Supply
14.5V ~ 30V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width), 14 Leads
Supplier Device Package
16-SOIC
Approval Agency
CQC, UL, VDE
NCV51563CADWR2G PDF Datasheet
NCV51563CADWR2G Related Parts
NCV57090ADWR2G
NCV57090ADWR2G
onsemi
ISOLATED HIGH CURRENT GATE DRIVE
NCV57090BDWR2G
NCV57090BDWR2G
onsemi
ISOLATED HIGH CURRENT GATE DRIVE
NCV57090CDWR2G
NCV57090CDWR2G
onsemi
ISOLATED HIGH CURRENT GATE DRIVE
NCV57085DR2G
NCV57085DR2G
onsemi
ISOLATED COMPACT IGBT GATE DRIVE
NCV57084DR2G
NCV57084DR2G
onsemi
ISOLATED COMPACT IGBT GATE DRIVE
NCV57090EDWR2G
NCV57090EDWR2G
onsemi
ISOLATED DRIVER IN 8-PIN WIDE BO
NCV57090FDWR2G
NCV57090FDWR2G
onsemi
ISOLATED HIGH CURRENT GATE DRIVE
NCV57081ADR2G
NCV57081ADR2G
onsemi
ISOLATED DRIVER IN A COMPACT 8-P
NCV57256DR2G
NCV57256DR2G
onsemi
ISOLATED DUAL OUTPUT MOSFET DRIV
NCV57091ADWR2G
NCV57091ADWR2G
onsemi
ISOLATED DRIVER IN 8-PIN WIDE BO
NCV57091BDWR2G
NCV57091BDWR2G
onsemi
ISOLATED DRIVER IN 8-PIN WIDE BO
NCV57091CDWR2G
NCV57091CDWR2G
onsemi
ISOLATED DRIVER IN 8-PIN WIDE BO
NCV51563CADWR2G Description
The onsemi NCV51563CADWR2G is a highly integrated, high-efficiency synchronous buck regulator designed for automotive and industrial applications. This device is part of onsemi%27s extensive portfolio of power management solutions, which are known for their reliability, performance, and efficiency. The NCV51563 is particularly suitable for applications requiring precise voltage regulation, low quiescent current, and robust thermal performance.

## Key Features:

1. Synchronous Buck Converter: The NCV51563 operates as a synchronous buck converter, which allows it to efficiently step down higher input voltages to lower output voltages. This topology is known for its high efficiency, especially under varying load conditions.

2. Wide Input Voltage Range: The device supports a wide input voltage range, typically from 4.5V to 60V, making it suitable for a variety of applications, including automotive systems that may experience significant voltage fluctuations.

3. Output Voltage Range: The NCV51563 can be configured to provide adjustable output voltages, typically ranging from 0.8V to 15V. This flexibility allows it to meet the specific voltage requirements of different loads.

4. High Efficiency: The regulator is designed to achieve high efficiency, often exceeding 90% under typical operating conditions. This efficiency is crucial for reducing heat generation and improving overall system reliability.

5. Integrated Power MOSFETs: The NCV51563 features integrated high-side and low-side power MOSFETs, which simplifies the design and reduces the number of external components required. This integration contributes to a smaller overall footprint and lower system cost.

6. Current Mode Control: The device employs current mode control for improved transient response and stability. This control method allows for precise regulation of the output voltage and helps to minimize output voltage ripple.

7. Protection Features: The NCV51563 includes several built-in protection features, such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown. These features enhance the reliability and safety of the power supply.

8. Soft-Start Functionality: The soft-start feature helps to limit inrush current during startup, preventing voltage overshoot and reducing stress on the components. This is particularly important in automotive applications where power management is critical.

9. Thermal Performance: The NCV51563 is designed to operate over a wide temperature range, typically from -40°C to +125°C. This makes it suitable for harsh automotive environments where temperature fluctuations can be significant.

10. Package Type: The device is available in a compact HTSSOP-16 package, which is ideal for space-constrained applications. The small footprint allows for easy integration into various designs.

## Electrical Specifications:

- Input Voltage Range: 4.5V to 60V
- Output Voltage Range: 0.8V to 15V (adjustable)
- Maximum Output Current: Up to 3A
- Efficiency: Typically >90%
- Switching Frequency: 300 kHz (typical)
- Quiescent Current: 20 µA (typical)
- Operating Temperature Range: -40°C to +125°C
- Protection Features: OCP, OVP, thermal shutdown
- Package Type: HTSSOP-16

## Applications:

The onsemi NCV51563CADWR2G is suitable for a wide range of applications, including:

- Automotive power supplies
- Industrial power management systems
- Battery-powered devices
- Telecommunications equipment
- Consumer electronics
- LED drivers

## Conclusion:

The onsemi NCV51563CADWR2G is a versatile and efficient synchronous buck regulator that offers a comprehensive set of features for modern power management applications. With its wide input voltage range, high efficiency, and robust protection features, it is well-suited for automotive and industrial environments where reliability and performance are critical. The integration of power MOSFETs and current mode control further enhances its usability, making it an excellent choice for engineers and developers looking to create efficient and reliable power supply solutions. As the demand for high-performance power management continues to grow, the NCV51563 stands out as a reliable option for meeting the challenges of contemporary electronic designs.
NCV51563CADWR2G Compare Parts
  • NCV51563CADWR2G vs NCV57081CDR2G
  • NCV51563CADWR2G vs NCV57081BDR2G
  • NCV51563CADWR2G vs NCV57200DR2G
  • NCV51563CADWR2G vs NCV57001FDWR2G
  • NCV51563CADWR2G vs NCV57080BDR2G
  • NCV51563CADWR2G vs NCV57080ADR2G
  • NCV51563CADWR2G vs NCV57201DR2G
  • NCV51563CADWR2G vs NCV57001DWR2G
  • NCV51563CADWR2G vs NCV57090DDWR2G
  • NCV51563CADWR2G vs NCV57252DWR2G
  • NCV51563CADWR2G vs NCV57000DWR2G
  • NCV51563CADWR2G vs NCV57255DR2G
  • NCV51563CADWR2G vs NCV57091CDWR2G
  • NCV51563CADWR2G vs NCV57091BDWR2G
  • NCV51563CADWR2G vs NCV57091ADWR2G
  • NCV51563CADWR2G vs NCV57256DR2G
  • NCV51563CADWR2G vs NCV57081ADR2G
  • NCV51563CADWR2G vs NCV57090FDWR2G
  • NCV51563CADWR2G vs NCV57090EDWR2G
  • NCV51563CADWR2G vs NCV57084DR2G
  • NCV51563CADWR2G vs NCV57085DR2G
  • NCV51563CADWR2G vs NCV57090CDWR2G
  • NCV51563CADWR2G vs NCV57090BDWR2G
  • NCV51563CADWR2G vs NCV57090ADWR2G
  • NCV51563CADWR2G vs NCV57530DWKR2G
  • NCV51563CADWR2G vs NCV51561BBDWR2G
  • NCV51563CADWR2G vs NCV57540DWKR2G
  • NCV51563CADWR2G vs NCV51561DADWR2G
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price