NCV51563CADWR2G
NCV51563CADWR2G
Active
Description:  5 KVRMS ISOLATED DUAL CHANNEL 4.
Manufacturer:  onsemi
History Price: $4.82
In Stock: 24520
NCV51563CADWR2G vs NCV57201DR2G
Manufacturer
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Technology
Magnetic Coupling
Capacitive Coupling
Number of Channels
2
1
Voltage - Isolation
5000Vrms
1000Vrms
Common Mode Transient Immunity (Min)
200V/ns
100kV/µs
Propagation Delay tpLH / tpHL (Max)
58ns, 58ns
110ns, 110ns
Pulse Width Distortion (Max)
5ns
25ns
Rise / Fall Time (Typ)
11ns, 10ns
13ns, 8ns
Current - Output High, Low
2.6A, 7A
1.9A, 2.3A
Current - Peak Output
4.5A, 9A
1.9A, 2.3A
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Voltage - Output Supply
14.5V ~ 30V
0V ~ 20V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width), 14 Leads
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC
Approval Agency
CQC, UL, VDE
VDE