NCV57540DWKR2G
NCV57540DWKR2G
Active
Description:  ISOLATED DUAL-CHANNEL IGBT GATE
Manufacturer:  onsemi
History Price: $4.82
In Stock: 27740
NCV57540DWKR2G vs NCV51563CADWR2G
Manufacturer
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Technology
Capacitive Coupling
Magnetic Coupling
Number of Channels
2
2
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
100kV/µs
200V/ns
Propagation Delay tpLH / tpHL (Max)
90ns, 90ns
58ns, 58ns
Pulse Width Distortion (Max)
20ns
5ns
Rise / Fall Time (Typ)
12ns, 10ns
11ns, 10ns
Current - Output High, Low
6.5A, 6.5A
2.6A, 7A
Current - Peak Output
6.5A
4.5A, 9A
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Voltage - Output Supply
32V
14.5V ~ 30V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width), 14 Leads
16-SOIC (0.295", 7.50mm Width), 14 Leads
Supplier Device Package
16-SOIC
16-SOIC
Approval Agency
VDE
CQC, UL, VDE