☰
NTE3040
NTE3040
Active
Description:  OPTOISOLATOR/TRANS
Manufacturer:  NTE Electronics
Datasheet:   NTE3040 Datasheet
History Price: $2.17
In Stock: 13280
NTE3040 vs NTE3041
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Number of Channels
1
1
Voltage - Isolation
7500VAC
7500Vpk
Current Transfer Ratio (Min)
20% @ 10mA
-
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
2µs, 2µs
7.5s, 5.7s
Rise / Fall Time (Typ)
-
3.2s, 4.7s
Input Type
DC
DC
Output Type
Transistor
Transistor with Base
Voltage - Output (Max)
30V
30V
Current - Output / Channel
-
150mA
Voltage - Forward (Vf) (Typ)
1.18V
1.15V
Current - DC Forward (If) (Max)
100 mA
60 mA
Vce Saturation (Max)
500mV
300mV
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
6-DIP