☰
NTE3041
NTE3041
Active
Description:  OPTOISOLATOR/TRANS
Manufacturer:  NTE Electronics
Datasheet:   NTE3041 Datasheet
History Price: $2.11
In Stock: 20160
NTE3041 Specification
Specification
Part No
NTE3041
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
7500Vpk
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
7.5s, 5.7s
Rise / Fall Time (Typ)
3.2s, 4.7s
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
30V
Current - Output / Channel
150mA
Voltage - Forward (Vf) (Typ)
1.15V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
300mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
NTE3041 PDF Datasheet
NTE3041 Related Parts
NTE3095
NTE3095
NTE Electronics
OPTOCOUPLER/DUAL TRANS
NTE3083
NTE3083
NTE Electronics
OPTOISOLATOR/TRANS
NTE3222
NTE3222
NTE Electronics
OPTOCOUPLER-NPN TRANS
NTE3093
NTE3093
NTE Electronics
OPTOCOUPLER/DARLINGTON
NTE3092
NTE3092
NTE Electronics
OPTOCOUPLER/TRANSISTOR
NTE3089
NTE3089
NTE Electronics
OPTOISOLATOR/TRANSISTOR
NTE3088
NTE3088
NTE Electronics
OPTOISOLATOR/HV TRANS
NTE3086
NTE3086
NTE Electronics
OPTOISOLATOR/TRANS
NTE3084
NTE3084
NTE Electronics
OPTOISOLATOR/TRANS
NTE3045
NTE3045
NTE Electronics
OPTOISOLATOR/DARL
NTE3044
NTE3044
NTE Electronics
OPTOISOLATOR/DARL
NTE3043
NTE3043
NTE Electronics
OPTOISOLATOR/TRANS
NTE3041 Compare Parts
  • NTE3041 vs NTE3098
  • NTE3041 vs NTE3220
  • NTE3041 vs NTE3221
  • NTE3041 vs NTE3085
  • NTE3041 vs NTE3040
  • NTE3041 vs NTE3042
  • NTE3041 vs NTE3043
  • NTE3041 vs NTE3044
  • NTE3041 vs NTE3045
  • NTE3041 vs NTE3084
  • NTE3041 vs NTE3086
  • NTE3041 vs NTE3088
  • NTE3041 vs NTE3089
  • NTE3041 vs NTE3092
  • NTE3041 vs NTE3093
  • NTE3041 vs NTE3222
  • NTE3041 vs NTE3083
  • NTE3041 vs NTE3095
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay