☰
NTE3095
NTE3095
Active
Description:  OPTOCOUPLER/DUAL TRANS
Manufacturer:  NTE Electronics
Datasheet:   NTE3095 Datasheet
History Price: $14
In Stock: 47200
NTE3095 vs NTE3041
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Number of Channels
2
1
Voltage - Isolation
2500Vrms
7500Vpk
Current Transfer Ratio (Min)
19% @ 16mA
-
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
300ns, 200ns
7.5s, 5.7s
Rise / Fall Time (Typ)
-
3.2s, 4.7s
Input Type
DC
DC
Output Type
Transistor
Transistor with Base
Voltage - Output (Max)
15V
30V
Current - Output / Channel
8mA
150mA
Voltage - Forward (Vf) (Typ)
1.66V
1.15V
Current - DC Forward (If) (Max)
25 mA
60 mA
Vce Saturation (Max)
-
300mV
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
6-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
6-DIP