☰
OPI123
OPI123
Active
Description:  OPTOISOLTR 15KV DARLINGTON AXIAL
Manufacturer:  Optek Technology
Datasheet:   OPI123 Datasheet
History Price: $11.451
In Stock: 14140
OPI123 vs OPIA404BTR
Part No
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Number of Channels
1
1
Voltage - Isolation
15000VDC
3750Vrms
Current Transfer Ratio (Min)
50% @ 10mA
50% @ 5mA
Current Transfer Ratio (Max)
-
600% @ 5mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
40µs, 40µs
5µs, 4µs
Input Type
DC
DC
Output Type
Darlington
Transistor
Voltage - Output (Max)
20V
60V
Current - Output / Channel
-
50mA
Voltage - Forward (Vf) (Typ)
1.5V (Max)
1.6V
Current - DC Forward (If) (Max)
150 mA
50 mA
Vce Saturation (Max)
1.2V
300mV
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 115 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
Axial - 5 Leads
4-SMD, Gull Wing
Supplier Device Package
Axial
4-SOP (2.54mm)