☰
OPI123
OPI123
Active
Description:  OPTOISOLTR 15KV DARLINGTON AXIAL
Manufacturer:  Optek Technology
Datasheet:   OPI123 Datasheet
History Price: $11.451
In Stock: 22880
OPI123 Specification
Specification
Part No
OPI123
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Optek Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
15000VDC
Current Transfer Ratio (Min)
50% @ 10mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
40µs, 40µs
Input Type
DC
Output Type
Darlington
Voltage - Output (Max)
20V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.5V (Max)
Current - DC Forward (If) (Max)
150 mA
Vce Saturation (Max)
1.2V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
Axial - 5 Leads
Supplier Device Package
Axial
OPI123 PDF Datasheet
OPI123 Related Parts
OPIA414BTUA
OPIA414BTUA
Optek Technology
OPTOISOLATOR 3.75KV TRANS 4-SOP
OPIA500BTU
OPIA500BTU
Optek Technology
OPTOISOLATOR 3.75KV TRANS 5-SOP
OPIA500BTR
OPIA500BTR
Optek Technology
OPTOISOLATOR 3.75KV TRANS 5-SOP
OPIA4N35DTUE
OPIA4N35DTUE
Optek Technology
OPTOISO 5KV TRANS W/BASE 6DIP
OPIA4N35ATUE
OPIA4N35ATUE
Optek Technology
OPTOISO 5KV TRANS W/BASE 6SMD
OPIA4N35ATRE
OPIA4N35ATRE
Optek Technology
OPTOISO 5KV TRANS W/BASE 6SMD
OPIA4N33DTU
OPIA4N33DTU
Optek Technology
OPTOISO 5KV DARL W/BASE 6DIP
OPIA5010DTUE
OPIA5010DTUE
Optek Technology
OPTOISO 5KV DARL W/BASE 6DIP
OPIA414BTRA
OPIA414BTRA
Optek Technology
OPTOISOLATOR 3.75KV TRANS 4-SOP
OPIA409CTU
OPIA409CTU
Optek Technology
OPTOISO 2.5KV DARLINGTON 4-SSOP
OPIA408CTUE
OPIA408CTUE
Optek Technology
OPTOISO 2.5KV DARLINGTON 4-SSOP
OPIA407CTU
OPIA407CTU
Optek Technology
OPTOISOLATOR 2.5KV TRANS 4-SSOP
OPI123 Compare Parts
  • OPI123 vs OPI7002
  • OPI123 vs OPI1270-032
  • OPI123 vs OPI7010
  • OPI123 vs OPI150
  • OPI123 vs OPI1264C
  • OPI123 vs OPI1270-026
  • OPI123 vs OPI110C
  • OPI123 vs OPI110
  • OPI123 vs OPI120
  • OPI123 vs OPI1264
  • OPI123 vs OPI1264A
  • OPI123 vs OPI1264B
  • OPI123 vs OPI110A
  • OPI123 vs OPIA4010DTU
  • OPI123 vs OPIA401BTU
  • OPI123 vs OPIA401BTR
  • OPI123 vs OPIA2210ATUE
  • OPI123 vs OPIA2210DTUE
  • OPI123 vs OPIA4010ATR
  • OPI123 vs OPIA4010ATU
  • OPI123 vs OPI7340
  • OPI123 vs OPI210
  • OPI123 vs OPIA403BTR
  • OPI123 vs OPI7320
  • OPI123 vs OPIA1210ATRE
  • OPI123 vs OPIA1210ATUE
  • OPI123 vs OPIA1210DTUE
  • OPI123 vs OPIA2110ATRE
  • OPI123 vs OPIA2110ATUE
  • OPI123 vs OPIA2110DTUE
  • OPI123 vs OPIA402BTR
  • OPI123 vs OPI211
  • OPI123 vs OPIA403BTU
  • OPI123 vs OPIA814DTUA
  • OPI123 vs OPIA402BTU
  • OPI123 vs OPIA6010ATUA
  • OPI123 vs OPIA6010DTUA
  • OPI123 vs OPIA800DTU
  • OPI123 vs OPIA801DTU
  • OPI123 vs OPIA802DTU
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.