☰
OPIA409CTU
OPIA409CTU
Obsolete
Description:  OPTOISO 2.5KV DARLINGTON 4-SSOP
Manufacturer:  Optek Technology
Datasheet:   OPIA409CTU Datasheet
History Price: Obsolete
In Stock: 46560
OPIA409CTU vs OPI7002
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Channels
1
1
Voltage - Isolation
2500Vrms
6000VDC
Current Transfer Ratio (Min)
400% @ 1mA
20% @ 10mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
4µs, 3µs
Rise / Fall Time (Typ)
40µs, 10µs
-
Input Type
DC
DC
Output Type
Darlington
Transistor
Voltage - Output (Max)
300V
30V
Current - Output / Channel
60mA
-
Voltage - Forward (Vf) (Typ)
1.2V
1.2V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
1V
400mV
Operating Temperature
-30 ℃ ~ 100 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
4-SOIC (0.173", 4.40mm Width)
4-DIP (0.300", 7.62mm)
Supplier Device Package
4-SSOP
4-DIP