☰
OPIA409CTU
OPIA409CTU
Obsolete
Description:  OPTOISO 2.5KV DARLINGTON 4-SSOP
Manufacturer:  Optek Technology
Datasheet:   OPIA409CTU Datasheet
History Price: Obsolete
In Stock: 38160
OPIA409CTU Specification
Specification
Part No
OPIA409CTU
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Optek Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
2500Vrms
Current Transfer Ratio (Min)
400% @ 1mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
40µs, 10µs
Input Type
DC
Output Type
Darlington
Voltage - Output (Max)
300V
Current - Output / Channel
60mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
1V
Operating Temperature
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
4-SOIC (0.173", 4.40mm Width)
Supplier Device Package
4-SSOP
OPIA409CTU PDF Datasheet
OPIA409CTU Related Parts
OPIA414BTUA
OPIA414BTUA
Optek Technology
OPTOISOLATOR 3.75KV TRANS 4-SOP
OPIA500BTU
OPIA500BTU
Optek Technology
OPTOISOLATOR 3.75KV TRANS 5-SOP
OPIA500BTR
OPIA500BTR
Optek Technology
OPTOISOLATOR 3.75KV TRANS 5-SOP
OPIA4N35DTUE
OPIA4N35DTUE
Optek Technology
OPTOISO 5KV TRANS W/BASE 6DIP
OPIA4N35ATUE
OPIA4N35ATUE
Optek Technology
OPTOISO 5KV TRANS W/BASE 6SMD
OPIA4N35ATRE
OPIA4N35ATRE
Optek Technology
OPTOISO 5KV TRANS W/BASE 6SMD
OPIA4N33DTU
OPIA4N33DTU
Optek Technology
OPTOISO 5KV DARL W/BASE 6DIP
OPIA5010DTUE
OPIA5010DTUE
Optek Technology
OPTOISO 5KV DARL W/BASE 6DIP
OPIA414BTRA
OPIA414BTRA
Optek Technology
OPTOISOLATOR 3.75KV TRANS 4-SOP
OPIA408CTUE
OPIA408CTUE
Optek Technology
OPTOISO 2.5KV DARLINGTON 4-SSOP
OPIA407CTU
OPIA407CTU
Optek Technology
OPTOISOLATOR 2.5KV TRANS 4-SSOP
OPIA406CTUE
OPIA406CTUE
Optek Technology
OPTOISO 2.5KV DARLINGTON 4-SSOP
OPIA409CTU Compare Parts
  • OPIA409CTU vs OPI7002
  • OPIA409CTU vs OPI1270-032
  • OPIA409CTU vs OPI7010
  • OPIA409CTU vs OPI150
  • OPIA409CTU vs OPI1264C
  • OPIA409CTU vs OPI1270-026
  • OPIA409CTU vs OPI110C
  • OPIA409CTU vs OPI110
  • OPIA409CTU vs OPI120
  • OPIA409CTU vs OPI1264
  • OPIA409CTU vs OPI1264A
  • OPIA409CTU vs OPI1264B
  • OPIA409CTU vs OPI110A
  • OPIA409CTU vs OPIA4010DTU
  • OPIA409CTU vs OPIA401BTU
  • OPIA409CTU vs OPIA401BTR
  • OPIA409CTU vs OPIA2210ATUE
  • OPIA409CTU vs OPIA2210DTUE
  • OPIA409CTU vs OPIA4010ATR
  • OPIA409CTU vs OPIA4010ATU
  • OPIA409CTU vs OPI7340
  • OPIA409CTU vs OPI210
  • OPIA409CTU vs OPIA403BTR
  • OPIA409CTU vs OPI7320
  • OPIA409CTU vs OPIA1210ATRE
  • OPIA409CTU vs OPIA1210ATUE
  • OPIA409CTU vs OPIA1210DTUE
  • OPIA409CTU vs OPIA2110ATRE
  • OPIA409CTU vs OPIA2110ATUE
  • OPIA409CTU vs OPIA2110DTUE
  • OPIA409CTU vs OPIA402BTR
  • OPIA409CTU vs OPI211
  • OPIA409CTU vs OPIA403BTU
  • OPIA409CTU vs OPIA814DTUA
  • OPIA409CTU vs OPIA402BTU
  • OPIA409CTU vs OPIA6010ATUA
  • OPIA409CTU vs OPIA6010DTUA
  • OPIA409CTU vs OPIA800DTU
  • OPIA409CTU vs OPIA801DTU
  • OPIA409CTU vs OPIA802DTU
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.