Voltage - Isolation
2500Vrms
2500Vrms
Current Transfer Ratio (Min)
400% @ 1mA
19% @ 16mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
300ns, 300ns
Rise / Fall Time (Typ)
40µs, 10µs
-
Output Type
Darlington
Transistor with Base
Voltage - Output (Max)
300V
15V
Current - Output / Channel
60mA
8mA
Voltage - Forward (Vf) (Typ)
1.2V
1.7V
Current - DC Forward (If) (Max)
50 mA
25 mA
Vce Saturation (Max)
1V
-
Operating Temperature
-30 ℃ ~ 100 ℃
-55 ℃ ~ 115 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
4-SOIC (0.173", 4.40mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
4-SSOP
8-DIP