Packaging
Tube
Tape & Reel (TR)
Technology
Optical Coupling
-
Voltage - Isolation
3750Vrms
-
Common Mode Transient Immunity (Min)
25kV/µs
-
Propagation Delay tpLH / tpHL (Max)
500ns, 500ns
-
Pulse Width Distortion (Max)
300ns
-
Rise / Fall Time (Typ)
100ns, 100ns
-
Current - Output High, Low
2.5A, 2.5A
-
Current - Peak Output
2.5A
-
Voltage - Forward (Vf) (Typ)
1.5V
-
Current - DC Forward (If) (Max)
25 mA
-
Voltage - Output Supply
35V
-
Operating Temperature
-40 ℃ ~ 110 ℃
-
Mounting Type
Through Hole
-
Package / Case
8-DIP (0.300", 7.62mm)
-
Supplier Device Package
8-DIP
-